The HD74HC4538 is a dual precision monostable multivibrator integrated circuit. This device provides stable and accurate timing pulses over a wide range of operating conditions. Each multivibrator features independent trigger and reset inputs and is retriggerable, allowing for pulse width extension.
Applications
- Timers and delay circuits
- Pulse generators
- Missing pulse detectors
- Frequency dividers
- Contact bounce eliminators
Features
- Dual monostable multivibrators in a single package.
- Precision timing with external resistor and capacitor.
- Retriggerable capability for pulse width extension.
- Independent trigger and reset inputs for each multivibrator.
- Wide supply voltage range: 2V to 6V.
- Low power consumption CMOS technology.
- High noise immunity.
- Triggering from either rising or falling edges.
Benefits
- Accurate and stable timing pulses in various applications.
- Flexibility in pulse width adjustment using external components.
- Retriggerable function allows for extended pulse durations.
- Simplified circuit design with dual multivibrators in one IC.
- Low power consumption suitable for battery-operated devices.
- Robust performance due to high noise immunity.
- Versatile triggering options for different input signal requirements.
Additional Details
The HD74HC4538 utilizes CMOS technology, providing low power consumption and high noise immunity. The output pulse width is determined by external timing components (resistor and capacitor) connected to the RC terminals. The device can be triggered by either a rising or falling edge on the trigger input, depending on the configuration. The reset input can be used to terminate the output pulse prematurely. This IC is widely used in timing circuits, pulse generators, and various other applications where precise and stable timing is required.