EN
  • EN
  • DE

HD74LS221

Part No HD74LS221
Manufacturer Hitachi, Ltd
Description Dual Monostable Multivibrators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hitachi, Ltd
Win Source Part Number 1179577-HD74LS221
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74LS221 CAD Model

Description

The HD74LS221 from Hitachi is a Dual Monostable Multivibrator with Schmitt-Trigger Inputs. This device consists of two independent monostable multivibrators, each with Schmitt-trigger inputs for improved noise immunity. The 74LS221 is commonly used in applications requiring pulse generation, timing circuits, delay lines, and pulse shaping.

Applications

  • Pulse generation
  • Timing circuits
  • Delay lines
  • Pulse shaping
  • Missing pulse detection

Features

  • Dual monostable multivibrators
  • Schmitt-trigger inputs for noise immunity
  • TTL Compatible
  • Adjustable pulse width

Benefits

  • Provides stable and accurate pulse generation
  • Reduces the effects of noise on timing circuits
  • Offers flexibility in pulse width selection

Additional Details

The HD74LS221 contains two independent monostable multivibrators, each triggered by either a rising or falling edge on its input. The output pulse width is determined by the values of an external resistor (Rext) and capacitor (Cext) connected to the device. The Schmitt-trigger inputs provide hysteresis, which improves noise immunity and prevents false triggering. The device is TTL compatible and can be easily integrated with other TTL logic circuits.

The output pulse width can be adjusted by changing the values of Rext and Cext, providing flexibility in timing circuit design. The device is a useful component for timer or pulse generation related electronic circuitry. The 'LS' (Low power Schottky) circuitry improves power consumption over older 7400 series devices. The monostable multivibrator functionality helps create pulses of specific length. The pulse width generated by the 74LS221 depends upon the charging and discharging of the external capacitor.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8570 $59.9900
165+ $0.7034 $116.0610
255+ $0.6815 $173.7825
355+ $0.6595 $234.1225
455+ $0.6376 $290.1080
610+ $0.5717 $348.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess