The HM514400CZI-8 is a dynamic random-access memory (DRAM) chip manufactured by Hitachi, Ltd. It's designed for use in applications requiring a large amount of memory with a balance of access speed and cost-effectiveness. DRAM is commonly employed as the main system memory in computers and other digital devices due to its high density and relatively low cost compared to static RAM (SRAM).
Applications
- Main system memory in personal computers
- Graphics cards
- Video game consoles
- Printers
- Digital signal processing (DSP) systems
- Embedded systems with large memory requirements
Features
- High memory capacity for storing substantial amounts of data and programs.
- Fast page mode operation allows for quick access to consecutive data within the same memory page.
- Low power consumption, beneficial for battery-powered devices and energy-conscious applications.
- TTL compatible inputs and outputs simplify interfacing with other digital logic circuits.
Benefits
- Increased system performance through the ability to load and process larger programs and datasets.
- Cost-effective solution for applications requiring significant amounts of RAM.
- Simplified system design due to easy interfacing with standard digital logic circuits.
Technical Specifications
The HM514400CZI-8 is typically organized as 4M x 1 bit. It features an access time of approximately 80 ns. The operating voltage range is usually 5V ±10%. The device is commonly packaged in a ZIP (Zig-zag In-line Package) or SOJ (Small Outline J-lead) to optimize board space. The operating temperature range is generally between 0°C and +70°C, making it suitable for various consumer and industrial applications.
As with all DRAM chips, the HM514400CZI-8 requires periodic refresh cycles to maintain the integrity of the stored data. This DRAM chip offers a good balance of memory density, access speed, and cost, making it a popular choice for many applications where large amounts of RAM are needed.