EN
  • EN
  • DE

TMCSC1C106MTR

Part No TMCSC1C106MTR
Manufacturer Hitachi, Ltd
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840665-TMCSC1C106MTR
Ultra Librarian 3D Model Ultra Librarian TMCSC1C106MTR CAD Model

Description

The TMCSC1C106MTR is a multilayer ceramic capacitor (MLCC) manufactured by Hitachi, Ltd. These capacitors are fundamental passive components widely used in electronic circuits for decoupling, bypassing, filtering, and energy storage due to their small size, high reliability, and broad frequency range performance.

Applications:

  • Decoupling: Providing a local energy reservoir for integrated circuits (ICs) to minimize voltage fluctuations caused by switching activities.
  • Bypassing: Shunting high-frequency noise signals to ground, preventing them from propagating through the circuit.
  • Filtering: Smoothing out voltage or current signals by attenuating unwanted frequency components.
  • Timing Circuits: Used in oscillators and other circuits where precise timing is crucial.
  • Energy Storage: Providing temporary energy storage for short-term power interruptions.

Features:

  • Multilayer Construction: Composed of multiple layers of ceramic dielectric material separated by metal electrodes.
  • High Capacitance: Offers a relatively large capacitance value in a small package. '106' likely means 10uF capacitance.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses and improves high-frequency performance.
  • Low Equivalent Series Inductance (ESL): Reduces unwanted inductive effects at high frequencies.
  • Small Size: Enables compact circuit designs.
  • High Reliability: Provides stable performance under various operating conditions.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).

Benefits:

  • Improved Noise Immunity: Decoupling and bypassing reduce noise and improve the stability of electronic circuits.
  • Enhanced Signal Integrity: Filtering removes unwanted frequency components, improving signal quality.
  • Reduced Power Losses: Low ESR minimizes power dissipation, improving efficiency.
  • Compact Circuit Designs: Small size allows for high-density circuit layouts.
  • Increased Reliability: Stable performance ensures consistent operation over time.
  • Simplified Assembly: SMT design facilitates automated assembly, reducing manufacturing costs.

Additional Details:

The 'MTR' suffix likely indicates the packaging type (e.g., tape and reel) for automated assembly. TMCSC1C106MTR is likely a Class 2 ceramic capacitor, meaning its capacitance may vary with temperature and voltage. Refer to the Hitachi datasheet for detailed specifications, including voltage rating, temperature coefficient, and other performance characteristics.

You May Also Be Interested in

AVX Corporation
CAP TANT 470UF 6.3V 10% 2917
Lowest to $1.5131
AVX Corporation
CAP TANT 4.7UF 20V 10% 1206 / Cap Tant Solid 4.7uF 20V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R
Need more? Email Us
AVX Corporation
CAP TANT 100UF 6.3V 20% 0805 / Cap Tant Solid 100uF 6.3V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 1.2 Ohm 125°C T/R
Lowest to $1.7463
AVX Corporation
CAP TANT 0.68UF 35V 10% 1206 / Cap Tant Solid 0.68uF 35V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.6 Ohm 125°C T/R
Need more? Email Us
AVX Corporation
CAP TANT 33UF 10V 20% 0805 / Cap Tant Solid 33uF 10V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 3 Ohm 125°C T/R
Lowest to $0.4083
Vishay
CAP TANT 0.68UF 20V 20% 1206
Lowest to $0.0896
AVX Corporation
CAP TANT 47UF 6.3V 20% 0603 / Cap Tant Solid 47uF 6.3V M CASE 20% (1.6 X 0.85 X 0.8mm) Inward L SMD 10 Ohm 125°C T/R
Need more? Email Us
AVX Corporation
CAP TANT 1000UF 10V 20% 2824 / Cap Tant Solid 1000uF 10V M CASE 20% (7.2 X 6 X 2mm) Pad SMD 0.14 Ohm 125°C
Need more? Email Us
AVX Corporation
CAP TANT 4.7UF 6.3V 20% 0402 / Cap Tant Solid 4.7uF 6.3V U CASE 20% (1.1 X 0.6 X 0.55mm) Inward L SMD 20 Ohm 125°C T/R
Lowest to $0.6657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1705 $60.2395
45+ $2.6011 $117.0495
69+ $2.5202 $173.8938
95+ $2.4382 $231.6290
123+ $2.3574 $289.9602
164+ $2.1137 $346.6468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess