EN
  • EN
  • DE

HMC274QS16TR

Part No HMC274QS16TR
Manufacturer Hittite
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+/10+
Reference case SSOP16
Manufacturer Hittite
Manufacturer Homepage www.hittite.com
Win Source Part Number 738541-HMC274QS16TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC274QS16TR CAD Model

Description

The HMC274QS16TR is a GaAs MMIC SPDT (Single Pole Double Throw) switch manufactured by Hittite Microwave Corporation (now Analog Devices). This switch is designed for use in a variety of RF and microwave applications, providing high isolation, low insertion loss, and fast switching speeds. Its performance characteristics make it suitable for both commercial and military systems.

Applications:

  • Test and Measurement Equipment: Used in signal routing and switching for automated test systems.
  • Communication Systems: Employed in cellular base stations and other wireless communication equipment for signal selection.
  • Radar Systems: Provides switching functionality in radar receivers and transmitters.
  • Satellite Communication: Used in satellite transceivers for signal routing and switching.
  • Military and Aerospace: Applied in electronic warfare systems and other military communication equipment.

Features:

  • High Isolation: Provides excellent isolation between ports, minimizing signal leakage.
  • Low Insertion Loss: Minimizes signal attenuation, preserving signal strength.
  • Fast Switching Speed: Enables rapid switching between different signal paths.
  • Positive Control: Uses a positive control voltage for easy integration into digital systems.
  • Small Size: Compact QSOP package for space-constrained applications.

Benefits:

  • Improved System Performance: Enhances signal integrity and reduces unwanted interference.
  • Reduced Signal Loss: Preserves signal strength, improving overall system sensitivity.
  • Increased System Speed: Enables faster system operation due to rapid switching.
  • Simplified System Design: Simplifies integration with digital control systems.
  • Smaller Footprint: Reduces board space requirements, enabling more compact designs.

Technical Specifications (General - refer to datasheet for exact values):

  • Frequency Range: Typically DC to 3.5 GHz (check datasheet for specific range).
  • Insertion Loss: Typically 0.6 dB (check datasheet for specific frequency).
  • Isolation: Typically 35 dB (check datasheet for specific frequency).
  • Switching Speed: Typically 3 ns (check datasheet).
  • Control Voltage: Typically +3V to +5V (check datasheet).
  • Package Type: QSOP-16.

For detailed specifications, application notes, and design considerations, refer to the official Analog Devices (formerly Hittite Microwave) datasheet for the HMC274QS16TR.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess