The HMC472LP4 is a GaAs MMIC Medium Power Amplifier (MPA) operating between 2.3 and 2.9 GHz. It is ideal for cellular/3G, WiMAX/LTE and Microwave Radio applications. The HMC472LP4 delivers 28 dB of gain, +32 dBm of saturated output power, and 28% PAE from a +5V supply. This MPA is packaged in a low cost, surface mount 4x4 mm QFN package.
Applications:
- Cellular/3G Infrastructure
- WiMAX/LTE
- Microwave Radio
- Repeaters
Features:
- High Gain: 28 dB
- P1dB Output Power: +30 dBm
- Saturated Output Power: +32 dBm
- Supply Voltage: +5V
- 50 Ohm I/O's
- 4x4 mm QFN Package
Benefits:
- Provides high gain and power for improved signal strength and range.
- Efficient amplification minimizes power consumption and heat dissipation.
- Compact size allows for easy integration into space-constrained designs.
- Surface mount package simplifies assembly and reduces manufacturing costs.
Additional Details:
The HMC472LP4 amplifier is designed to operate from a single +5V supply. It incorporates on-chip matching networks for 50 Ohm input and output impedance. The amplifier's high gain and power, combined with its compact size and low cost, make it well-suited for a variety of wireless communication applications. The device is fabricated using a GaAs PHEMT process and is available in a leadless QFN surface mount package. The operating temperature range is -40°C to +85°C.