EN
  • EN
  • DE

AFK2418SS6

Part No AFK2418SS6
Manufacturer Hoffman Enclosures, Inc.
Catalog OEM Parts (A - B)
Description Floor Stand Kit, Stainless Steel, 24.00x
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066572-AFK2418SS6
Categories OEM Parts(A-B)
Manufacturer Hoffman Enclosures, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AFK2418SS6 CAD Model

Description

The AFK2418SS6 is a NEMA-rated enclosure manufactured by Hoffman Enclosures, Inc. It's designed to protect electrical and electronic components in industrial environments from dust, dirt, oil, and water. These enclosures are crucial for ensuring the reliable operation of sensitive equipment in harsh conditions, extending their lifespan and preventing costly downtime.

Applications

  • Industrial Control Systems: Houses PLCs, motor drives, and other control equipment.
  • Electrical Distribution Panels: Protects circuit breakers, transformers, and other electrical components.
  • Networking Equipment: Encloses routers, switches, and other networking devices in industrial settings.
  • Instrumentation and Measurement: Protects sensors, transmitters, and data acquisition systems.
  • Outdoor Installations: Suitable for outdoor use, protecting equipment from weather elements.

Features

  • NEMA Rating: Provides protection against dust, dirt, oil, and water ingress.
  • Stainless Steel Construction: Offers corrosion resistance and durability in harsh environments.
  • Sealed Door: Prevents contaminants from entering the enclosure.
  • Mounting Options: Allows for wall mounting, floor mounting, or panel mounting.
  • Grounding Provisions: Provides grounding studs for proper electrical safety.
  • Lockable Latch: Secures the enclosure and prevents unauthorized access.
  • Various Sizes and Configurations: Available in a wide range of sizes and configurations to accommodate different equipment needs.

Benefits

  • Protection of Equipment: Safeguards sensitive equipment from environmental hazards.
  • Increased Equipment Lifespan: Extends the lifespan of equipment by protecting it from dust, dirt, and moisture.
  • Reduced Downtime: Prevents equipment failures caused by environmental factors.
  • Improved Safety: Provides a safe environment for electrical and electronic components.
  • Compliance with Standards: Meets NEMA standards for enclosure protection.

Additional Details

The AFK2418SS6 enclosure is constructed from high-quality stainless steel for superior corrosion resistance. It features a sealed door with a lockable latch for added security. The enclosure is designed to be easily mounted on walls, floors, or panels. Detailed technical specifications, including NEMA rating, dimensions, and material thickness, can be found in the product datasheet. Hoffman Enclosures, Inc. provides a comprehensive range of enclosures to meet diverse industrial requirements.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess