EN
  • EN
  • DE

NCR164-472J

Part No NCR164-472J
Manufacturer HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1129389-NCR164-472J
Categories Custom Parts
Manufacturer HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCR164-472J CAD Model

Description

The NCR164-472J is a carbon film resistor manufactured by HOKURIKU ELECTRIC INDUSTRY CO.,LTD. It's a general-purpose resistor designed for a variety of electronic applications. The '472J' indicates a resistance value of 4.7 kOhms (47 x 10^2) with a tolerance of 5% (indicated by 'J').

Applications:

  • Current Limiting Resistors: Commonly used as current limiting resistors in various circuits.
  • Pull-Up/Pull-Down Resistors: Employed as pull-up or pull-down resistors in digital logic circuits.
  • Voltage Dividers: Incorporated in voltage divider circuits for signal conditioning.
  • General Purpose Electronics: Used in a wide range of general-purpose electronic applications.
  • LED Lighting: Utilized in LED lighting circuits for current limiting.

Features:

  • Carbon Film Technology: Utilizes carbon film technology for cost-effectiveness and reliability.
  • Fixed Resistance Value: Features a fixed resistance value of 4.7 kOhms.
  • 5% Tolerance: Offers a tolerance of 5%.
  • Axial Leads: Comes with axial leads for through-hole mounting.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Cost-Effective: Offers a cost-effective solution for general-purpose resistance requirements.
  • Reliable Performance: Provides reliable performance in various operating conditions.
  • Easy to Use: Easy to use with through-hole mounting.
  • Wide Availability: Widely available and easy to source.
  • General Purpose: Suitable for a broad range of applications.

Additional Details:

The NCR164-472J typically has a power rating of 0.25W or 1/4W. The operating temperature range is generally from -55°C to +155°C. Carbon film resistors are known for their good balance of cost and performance, making them suitable for many non-critical applications.

You May Also Be Interested in

Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0293
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
PLX
Need more? Email Us
NEC
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
NXP / Nexperia
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess