Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063598-HT2811
Categories OEM Parts(F-I)
Manufacturer Holtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HT2811 CAD Model

Description

The HT2811 is a remote control encoder IC manufactured by Holtek. It is designed for use in a variety of remote control applications, particularly those requiring a cost-effective and reliable solution. The HT2811 encodes the input data from the keypad into a modulated signal suitable for transmission via infrared (IR) or radio frequency (RF) communication links.

Applications

  • Remote control for TVs
  • Remote control for DVD players
  • Remote control for air conditioners
  • Remote control for set-top boxes
  • Remote control for other consumer electronic devices
  • Garage door openers
  • Security systems

Features

  • Low power consumption
  • Wide operating voltage range
  • Multiple address options
  • Various data code formats
  • Minimal external components required
  • Cost-effective solution

Benefits

  • Extended battery life due to low power consumption
  • Versatile application due to wide operating voltage range
  • Reduced system cost by minimizing external components
  • Flexible coding options that accommodate diverse product requirements
  • Enhanced remote control functionality through improved signal encoding

Additional Details

The HT2811 typically operates with a supply voltage ranging from 2.4V to 5V. It supports several encoding formats, including pulse width modulation (PWM) and bi-phase modulation, depending on the specific application requirements. The IC's multiple address options facilitate unique device identification, preventing interference between different remote controls in the same environment. The device is usually available in DIP or SOP packages, making it easy to integrate into existing electronic designs. Its reliability and affordability make it a popular choice for numerous remote control applications.

You May Also Be Interested in

Sumitomo Electric
High Power GaAs FETs, C-Band, 11dB, 4.4 5.0GHz, 1100mA
Lowest to $720.7201
ECAD model for FLM4450-4F
Samtec Inc.
CONN HDR 108POS 0.1 STACK T/H / 108 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
ECAD model for HW-36-07-G-T-200-055
HongFa
HFD31 Series 1 A DPDT 5 VDC Subminiature Surface Mount Signal Relay
Need more? Email Us
ECAD model for HFD31/5-S(257)
LG
Need more? Email Us
ECAD model for GD74LS273
GigaDevice Semiconductor
NOR Flash 16Mbit 3.3V USON8 3*2*0.45mm Industrial(-40 to +85 )
Lowest to $4.9441
ECAD model for GD25LB256EFIRR
LG
Need more? Email Us
ECAD model for GD74LS154
IXYS
IGBT 2500V 5A 32W TO268 / IGBT 2500 V 5 A 32 W Surface Mount TO-268AA
Lowest to $18.7910
ECAD model for IXBT2N250
ISSI, Integrated Silicon Solution Inc
DRAM Chip DDR3L SDRAM 2G-Bit 128M x 16 1.35V 96-Pin TWBGA
Lowest to $29.3234
ECAD model for IS43TR16128CL-125KBL
ISSI, Integrated Silicon Solution Inc
NOR Flash 4Mbit Serial 1.8V 8-Pin USON T/R
Lowest to $7.3127
ECAD model for IS25WP040D-JULA3-TR

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention