The GD74LS154 is a 4-to-16 line decoder/demultiplexer. It accepts four binary address inputs (A, B, C, and D) and selects one of 16 output lines (Y0 through Y15) based on the binary value of the address inputs. The device features two enable inputs (/G1 and /G2) which must both be low for the selected output to be low. If either enable input is high, all outputs will be high. The outputs are active-low.
Applications
- Memory address decoding
- Chip selection in memory systems
- Data routing
- Keyboard scanning
- Code conversion
Features
- 4-to-16 line decoding/demultiplexing
- Two enable inputs
- Active-low outputs
- Low-Power Schottky TTL circuitry
Benefits
- Reduces component count
- Simplifies memory address decoding
- Provides flexible control of multiple devices
- Easy to interface with other TTL devices
Additional Details
The GD74LS154 typically comes in a 24-pin DIP (Dual In-line Package). It is crucial to consult the datasheet for specific electrical characteristics, timing diagrams, and pinout information. Multiple devices can be used for larger address spaces, however, one must be careful of fan-out limitations. The operating temperature range is typically 0°C to 70°C.
The LS designation indicates the device utilizes Schottky diodes to prevent saturation of the transistors, which improves switching speed. The 74LS154 provides a convenient solution for many digital applications requiring selection of one of many outputs based on a digital input address.