EN
  • EN
  • DE

G4A-1A-E 12VDC

Part No G4A-1A-E 12VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Description Power Relay 12VDC 20A SPST-NO(30.5x16x33.5)mm THT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 160 Ω
Contact Resistance 100 mΩ
RoHS Non-Compliant
Win Source Part Number 1060209-G4A-1A-E 12VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G4A-1A-E 12VDC CAD Model

Description

The Omron G4A-1A-E 12VDC is a compact and reliable PCB power relay designed for various applications requiring remote switching and control. This relay is known for its high sensitivity and low power consumption, making it suitable for battery-powered devices and energy-efficient systems.

Applications:

  • HVAC Systems: Used in heating, ventilation, and air conditioning units for controlling motors, fans, and other components.
  • Home Appliances: Found in appliances like refrigerators, washing machines, and microwave ovens for switching power to different circuits.
  • Industrial Control Systems: Employed in automated machinery, process control equipment, and robotics for remote control of actuators and sensors.
  • Power Supplies: Used in power supplies and uninterruptible power supplies (UPS) for switching between power sources and managing power distribution.
  • Security Systems: Utilized in alarm systems, access control systems, and surveillance equipment for switching signals and controlling devices.

Features:

  • Contact Configuration: SPST-NO (Single Pole Single Throw Normally Open) configuration providing a simple on/off switching function.
  • Coil Voltage: Operates on a 12VDC coil voltage, making it compatible with common DC power systems.
  • High Sensitivity: Requires minimal coil power for actuation, reducing energy consumption.
  • Compact Size: Small footprint allows for high-density PCB mounting, saving space in electronic devices.
  • High Isolation Voltage: Provides electrical isolation between the coil and contacts, enhancing safety and preventing interference.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits:

  • Reliable Switching: Ensures consistent and dependable switching performance, minimizing downtime and maintenance costs.
  • Energy Efficiency: Low coil power consumption contributes to energy savings in various applications.
  • Space Saving: Compact design allows for integration into small electronic devices and densely populated PCBs.
  • Enhanced Safety: High isolation voltage provides protection against electrical hazards and signal interference.
  • Versatile Application: Suitable for a wide range of applications in industrial, commercial, and consumer electronics.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The Omron G4A-1A-E 12VDC relay features a robust construction and is designed to withstand harsh operating conditions. Its contact rating is suitable for switching moderate current loads, making it ideal for controlling motors, solenoids, and other inductive loads. The relay is available in various mounting options, including through-hole and surface mount, to accommodate different PCB assembly processes. Its long lifespan and high reliability make it a cost-effective solution for numerous switching applications.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Panasonic
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Lowest to $6.0469

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess