EN
  • EN
  • DE

HT7033A-1-SOT89TRLF

Part No HT7033A-1-SOT89TRLF
Manufacturer Holtek
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 959189-HT7033A-1-SOT89TRLF
Categories OEM Parts(F-I)
Manufacturer Holtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HT7033A-1-SOT89TRLF CAD Model

Description

The HT7033A-1-SOT89TRLF is a three-terminal low power voltage detector manufactured by Holtek. Voltage detectors, also known as voltage supervisors or reset ICs, monitor the supply voltage of a system and generate a reset signal if the voltage falls below a certain threshold. This helps to prevent erratic behavior and data corruption caused by undervoltage conditions.

Applications:

  • Microcontroller systems
  • Battery-powered devices
  • Power management circuits
  • Memory protection
  • Industrial control systems

Features:

  • Detection voltage: 3.3V (other voltage options may be available)
  • Low power consumption
  • Open-drain output
  • SOT-89 package
  • High accuracy

Benefits:

  • Prevents system malfunction: The voltage detector ensures that the system operates within its specified voltage range, preventing erratic behavior and data corruption.
  • Protects data: It can be used to protect data stored in memory by triggering a reset signal if the supply voltage drops below the minimum level required for reliable data storage.
  • Improves system reliability: By monitoring the supply voltage and generating a reset signal when necessary, the voltage detector improves the overall reliability of the system.
  • Simplified design: The integrated voltage detector reduces the need for external components, simplifying board layout.
  • Low power consumption: The low power consumption of the voltage detector extends battery life in portable applications.

Additional Details:

The HT7033A-1-SOT89TRLF monitors the input voltage and compares it to a pre-defined threshold (in this case, 3.3V). If the input voltage drops below this threshold, the open-drain output is asserted (pulled low). This output signal can be connected to the reset input of a microcontroller or other device, causing it to reset and restart. The open-drain output requires a pull-up resistor to function correctly. The SOT-89 package is a small surface-mount package that is easy to solder and provides good thermal performance.

Holtek is a reputable manufacturer of microcontrollers and peripheral ICs, and the HT70xx series of voltage detectors are widely used in various electronic applications.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Panasonic
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Essentra Components
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess