EN
  • EN
  • DE

HT7536-1-SOT89TRLF

Part No HT7536-1-SOT89TRLF
Manufacturer Holtek
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965176-HT7536-1-SOT89TRLF
Categories OEM Parts(F-I)
Manufacturer Holtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HT7536-1-SOT89TRLF CAD Model

Description

The HT7536-1-SOT89TRLF is a low dropout (LDO) voltage regulator manufactured by Holtek. It's designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the desired output. Its low dropout voltage characteristic makes it particularly useful in battery-powered applications where maximizing battery life is crucial. The SOT-89 package makes it easy to integrate into various circuit designs.

Applications:

  • Battery-Powered Devices: Used in portable devices like MP3 players, mobile phones, and IoT devices to regulate voltage and extend battery life.
  • Microcontroller Power Supplies: Provides a stable voltage source for microcontrollers and other digital circuits.
  • Wireless Communication Devices: Employed in wireless modules and transceivers to ensure stable operation.
  • Consumer Electronics: Found in various consumer electronics products such as remote controls and toys.
  • Industrial Control Systems: Used in industrial sensors and control devices to provide a regulated power supply.

Features:

  • Low Dropout Voltage: Provides regulated output voltage even with a small difference between input and output voltages.
  • High Output Accuracy: Ensures a stable and precise output voltage.
  • Over-Temperature Protection (OTP): Protects the regulator from thermal damage.
  • Short-Circuit Protection (SCP): Prevents damage from short-circuit conditions.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • SOT-89 Package: Compact surface-mount package for easy integration.

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current maximize battery efficiency.
  • Stable Output Voltage: Provides a reliable power source for sensitive electronic components.
  • Enhanced System Reliability: Protection features prevent damage from thermal overload and short circuits.
  • Simplified Design: Easy to integrate into various circuit designs due to its compact package.
  • Reduced Power Consumption: Minimizes power losses and improves overall system efficiency.

Additional Details:

The HT7536-1-SOT89TRLF typically provides a fixed output voltage, such as 3.6V, although different voltage options may be available. It operates over a specified input voltage range, and the dropout voltage is typically a few hundred millivolts at rated current. The over-temperature and short-circuit protection features contribute to its robustness and suitability for use in harsh environments. The SOT-89 package is a popular choice for LDO regulators due to its balance of size and thermal performance. This regulator is designed for general-purpose applications and is suitable for a wide range of electronic devices.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Hewlett Packard
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Harris Corporation
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess