EN
  • EN
  • DE

HT7536-3

Part No HT7536-3
Manufacturer Holtek
Description 100mA Low Power LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Holtek
Win Source Part Number 1182289-HT7536-3
Manufacturer Homepage www.holtek.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HT7536-3 CAD Model

Description

The HT7536-3 is a low dropout (LDO) linear regulator produced by Holtek. It is designed to provide a stable and regulated output voltage of 3.6V with a low dropout voltage, making it suitable for battery-powered applications and systems requiring a stable voltage source. The device offers features such as overcurrent protection and thermal shutdown to enhance reliability and prevent damage in fault conditions.

Applications

  • Battery-powered devices: Such as portable electronics, where maintaining a stable voltage during battery discharge is crucial.
  • Microcontroller power supplies: Providing a regulated voltage for microcontrollers and other digital logic circuits.
  • Wireless communication devices: Ensuring stable power for RF transceivers and other sensitive components.
  • Consumer electronics: Used in various consumer products requiring a stable 3.6V supply.
  • Instrumentation: Providing a precise voltage reference in measurement and control systems.

Features

  • Low Dropout Voltage: Ensures the regulator can maintain the output voltage even when the input voltage is close to the output voltage.
  • Output Voltage: Fixed 3.6V output voltage.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown: Shuts down the regulator when the junction temperature exceeds a safe limit, preventing thermal damage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, extending battery life.
  • Stable with Ceramic Capacitors: Designed to be stable with low-ESR ceramic output capacitors.

Benefits

  • Stable Power Supply: Provides a consistent and reliable 3.6V output, crucial for sensitive electronic circuits.
  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable applications.
  • Protection Against Faults: Overcurrent and thermal shutdown features enhance system reliability and prevent damage.
  • Simplified Design: Stable operation with ceramic capacitors reduces the need for external components and simplifies circuit design.
  • Wide Application Range: Suitable for a variety of applications due to its stable output and protection features.

Additional Details

The HT7536-3 typically comes in a SOT-89 or SOT-23 package. It requires a minimum input voltage slightly above the output voltage to operate correctly. The maximum input voltage is typically around 12V. The regulator's output current capability depends on the package and operating conditions but is generally in the range of 100-300mA. Consult the datasheet for precise electrical characteristics, thermal considerations, and recommended application circuits.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess