EN
  • EN
  • DE

MJD112RLG

Part No MJD112RLG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 100V 2A DPAK / Trans Darlington NPN 100V 2A 1750mW 3-Pin(2+Tab) DPAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN - Darlington
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 3V @ 40mA, 4A
Collector Cut-off Current(Max) 20μA
Typical Gain (hFE) (Min) 1000 @ 2A, 3V
Maximum Power Dissipation 1.75W
Frequency - Transition 25MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK-3
Win Source Part Number 003588-MJD112RLG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MJD112
Introduction Date August 31, 1995
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MJD112RLG CAD Model

Description

ON Semiconductor MJD112RLG Power Transistor

The MJD112RLG from ON Semiconductor is a robust power transistor designed to cater to a wide range of applications requiring high voltage and current handling capabilities. This particular device is a part of the MJD series, which is well-known for its reliability and performance in demanding environments.

Key Features

  • High Collector-Emitter Voltage: The MJD112RLG is capable of withstanding up to 100V across the collector-emitter junction, making it suitable for circuits operating at higher voltages.
  • Collector Current: It can handle a continuous collector current of up to 2A, ensuring stable operation in high-power applications.
  • Power Dissipation: With a power dissipation rating of 20W, this transistor can manage significant energy without overheating, thanks to its effective thermal characteristics.
  • Complementary PNP Type: The device has a complementary PNP type available, allowing for flexibility in designing push-pull configurations and other complementary pairings.
  • Package: It comes in a DPAK (TO-252) package, which is ideal for surface-mounted applications and helps in saving PCB space while providing good thermal conduction paths.

Applications

The MJD112RLG is suitable for a variety of applications, including:

  • Power supply regulators
  • Motor control circuits
  • Audio amplifiers
  • Switching applications
  • Driver modules in automation

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MJD112RLG is no exception. This power transistor is manufactured with state-of-the-art technology, ensuring that it meets the rigorous standards of industry and consumer electronics. The device is designed to offer long-term reliability, making it a trusted choice for engineers and designers seeking components for their high-performance projects.

Environmental Compliance

Adhering to environmental regulations, the MJD112RLG is compliant with RoHS standards, which means it is free from hazardous substances such as lead, making it a more environmentally friendly option for electronic designs.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1251 $50.6295
110+ $0.9231 $101.5410
170+ $0.8943 $152.0310
235+ $0.8654 $203.3690
300+ $0.8366 $250.9800
400+ $0.7501 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,176 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess