Products specifications

Win Source Part Number 987750-HT82M99A
Categories OEM Parts(F-I)
Manufacturer Holtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HT82M99A CAD Model

Description

The Holtek HT82M99A is an OEM part that is used in various electronic applications.

  • Manufacturer: Holtek
  • Win Source Part Number: 987750
  • Category: OEM Parts(F-I)
  • Popularity: low
  • Supply and Demand Status: shortage

You May Also Be Interested in

Panduit Corp
Industrial Mcc Bundle, CAT6A Shielded, 6
Need more? Email Us
ECAD model for I4KOTLLUXX40
Protek Devices
Need more? Email Us
ECAD model for GBLC05CDN-LF-T7
Lattice Semiconductor Corporation
Contact for details
Need more? Email Us
ECAD model for IM4A5-32/32-5JC-7JI
Amic
Need more? Email Us
ECAD model for FQV225LB15TF
Samtec Inc.
CONN HEADER VERT 84POS 2.54MM / Connector Header Through Hole 84 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for HTSW-128-28-T-T
Fagor
Diode Schottky 40V 2A 2-Pin SMB T/R
Need more? Email Us
ECAD model for FSS24 TRTB
Samtec Inc.
Conn Board Stacker HDR 2 POS 5.08mm Solder ST Thru-Hole Bulk
Lowest to $0.6840
ECAD model for HPW-02-04-T-S-223-711
Hitachi, Ltd
Need more? Email Us
ECAD model for HM628512CLTT17
Amphenol
Board to Board Connector Straight Header Single Row 2 Position 2.54mm Pitch Surface Mount T/R
Need more? Email Us
ECAD model for G800MR306018EHR

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention