Products specifications

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2111
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 74.25MHz
Frequency - Output 2 148.5MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 32mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2111
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343477-DSC2111FI2-E0019
Ultra Librarian 3D Model Ultra Librarian DSC2111FI2-E0019 CAD Model

Description

The DSC2111FI2-E0019 from Microchip Technology is a high-performance, precision silicon oscillator designed to meet the needs of a wide range of electronic applications. This oscillator is part of the DSC2111 series, which is known for its reliability and flexibility, making it an ideal choice for engineers and designers looking for a stable clock source.

Key Features

  • Frequency Range: This device offers a broad frequency range, making it suitable for various applications that require different clock speeds.
  • Low Jitter: The DSC2111FI2-E0019 boasts low phase jitter, which is crucial for maintaining signal integrity in high-speed communication systems.
  • High Stability: With excellent temperature stability, this oscillator ensures reliable performance across a wide range of environmental conditions.
  • Supply Voltage: It operates on a standard supply voltage, providing ease of integration into existing designs without the need for additional power regulation.
  • Output Type: The device provides a CMOS/TTL compatible output, ensuring compatibility with most digital systems.
  • Compact Package: The DSC2111FI2-E0019 comes in a compact package, which is ideal for space-constrained applications.

Applications

The versatility of the DSC2111FI2-E0019 makes it suitable for a variety of applications, including:

  • Networking equipment such as routers, switches, and servers
  • Telecommunications systems
  • Consumer electronics
  • Industrial controls and automation
  • Test and measurement equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC2111FI2-E0019 is no exception. Each oscillator is rigorously tested to ensure it meets the highest standards of performance and reliability. Customers can trust this product to deliver consistent, long-term performance in their applications.

Whether you're designing complex communication systems or simple consumer electronics, the DSC2111FI2-E0019 offers the precision and stability needed to keep your applications running smoothly.

You May Also Be Interested in

Microchip Technology
OSC MEMS LOW PWR SMD / CMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.63V 4-VLGA
Need more? Email Us
ECAD model for DSC6021JE1B-01B4
Microchip Technology
MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Need more? Email Us
ECAD model for DSC6122CI2A-00AU
Microchip Technology
MEMS OSC XO 1.71V-3.63V 4VDFN / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Need more? Email Us
ECAD model for DSC6121CE2A-0082T
Microchip Technology
2-OUTPUT MEMS CLOCK GEN 48M 0.03 / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Need more? Email Us
ECAD model for DSC612RI1A-0133
Microchip Technology
MEMS OSCILLATOR (FS), ULTRA LOW / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Need more? Email Us
ECAD model for DSC6021JA2B-01AR
Microchip Technology
MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Need more? Email Us
ECAD model for DSC6023JI2A-00A7T
Microchip Technology
OSC MEMS AUTO -20C-70C SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Need more? Email Us
ECAD model for DSC6122HE3B-01QK
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
ECAD model for DSC2144FI2-E0023T
Microchip Technology
MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Need more? Email Us
ECAD model for DSC6121HI2A-0090T

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention