EN
  • EN
  • DE

DSC6122HE3B-01QK

Part No DSC6122HE3B-01QK
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -20C-70C SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 20MHz, 48MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344417-DSC6122HE3B-01QK
Ultra Librarian 3D Model Ultra Librarian DSC6122HE3B-01QK CAD Model

Description

Product Overview

Microchip Technology's DSC6122HE3B-01QK is a high-performance, low-power MEMS oscillator designed to meet the stringent requirements of modern electronic devices. This compact and reliable oscillator provides a stable frequency source with a quick enable (OE) function, making it an ideal choice for a wide range of applications including IoT devices, consumer electronics, and industrial systems.

Key Features

  • Frequency Range: The DSC6122 series offers a frequency range that is suitable for various applications, ensuring compatibility with a diverse array of products.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this oscillator minimizes energy usage, thereby extending battery life in portable devices.
  • Stability: It provides excellent frequency stability, which is critical for maintaining system performance and reliability over temperature variations and other environmental conditions.
  • Compact Size: The miniature package size of the DSC6122HE3B-01QK allows for integration into space-constrained designs without sacrificing performance.
  • Output Enable (OE) Function: The inclusion of an OE function allows for selective control of the oscillator output, enabling power saving modes and reducing power consumption when the oscillator output is not required.

Applications

The versatile nature of the DSC6122HE3B-01QK makes it suitable for a variety of applications, including:

  • Wireless communication systems
  • Portable and wearable technology
  • Industrial automation and control systems
  • Automotive electronics
  • Medical devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC6122HE3B-01QK is no exception. This oscillator is manufactured using industry-leading MEMS technology, ensuring consistent performance and longevity. Customers can trust in Microchip's rigorous testing and quality control processes, which guarantee that each oscillator meets the highest standards before it reaches the market.

Environmental Compliance

The DSC6122HE3B-01QK is compliant with RoHS standards, making it an environmentally friendly choice for manufacturers looking to reduce hazardous substances in their products.

With its combination of performance, power efficiency, and compact size, the DSC6122HE3B-01QK from Microchip Technology stands out as a superior choice for designers seeking a reliable frequency control solution.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess