EN
  • EN
  • DE

SS526DT

Part No SS526DT
Manufacturer Honeywell
Catalog HOT - SALES and EOL Components (S)
Description Dual Hall-effect Digital Position Sensors with speed & direction outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Honeywell
Win Source Part Number 340643-SS526DT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS526DT CAD Model

Description

The SS526DT is a high-sensitivity Hall-effect latching digital position sensor manufactured by Honeywell Sensing and Productivity Solutions. This sensor is designed for precise and reliable detection of magnetic fields, providing a digital output signal that latches its state based on the polarity and strength of the applied magnetic field.

Applications

  • Brushless DC (BLDC) motor commutation: Provides accurate rotor position feedback for efficient and reliable control of BLDC motors.
  • Valve position sensing: Detects the position of valves in industrial equipment and automotive systems.
  • Rotary position sensing: Measures the angular position of rotating shafts in various applications.
  • Lid and door detection: Detects the open or closed state of lids and doors in appliances, security systems, and other devices.
  • Magnetic encoding: Used in encoding applications where magnetic patterns need to be read and interpreted.

Features

  • Latching digital output: Output state is latched based on magnetic field polarity, providing stable and reliable switching.
  • High sensitivity: Detects weak magnetic fields with high accuracy, ensuring dependable performance.
  • Small size: The compact package allows for easy integration into space-constrained applications.
  • Wide operating voltage range: Operates reliably over a broad range of supply voltages.
  • Robust design: Withstands harsh environmental conditions, contributing to long-term reliability.

Benefits

  • Improved system performance: Accurate and reliable sensing enhances the performance of the overall system.
  • Simplified design: Digital output simplifies interfacing with digital circuits, streamlining the design process.
  • Reduced system size: Compact package allows for smaller, more efficient designs.
  • Increased reliability: Robust design ensures dependable operation in demanding environments.
  • Cost-effective: Provides reliable sensing capabilities at a competitive price point.

Additional Details

The SS526DT Hall-effect latch operates by detecting the presence and polarity of a magnetic field. When a magnetic field of sufficient strength and the correct polarity is applied, the sensor's output switches to one state and latches. To switch the output to the opposite state, a magnetic field of the opposite polarity must be applied. This latching functionality makes the sensor suitable for applications requiring stable and reliable switching. The sensor is typically powered by a DC supply voltage. Its small size and robust design make it a popular choice for a variety of latching applications. A pull-up resistor is usually required for the output to interface correctly with a microcontroller or other logic.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2913 $58.1085
110+ $1.0591 $116.5010
170+ $1.0268 $174.5560
235+ $0.9933 $233.4255
305+ $0.9598 $292.7390
405+ $0.8605 $348.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess