EN
  • EN
  • DE

VC5E400

Part No VC5E400
Manufacturer Honeywell
Catalog OEM Parts (T - Z)
Description Wirewound Resistors - Through Hole VC Series, 400 Ohms, 5.0 W, Fixed, Wirewound Resistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Power Rating 5 W
RoHS Non-Compliant
Win Source Part Number 958897-VC5E400
Categories OEM Parts(T-Z)
Manufacturer Honeywell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VC5E400 CAD Model

Description

The VC5E400 is a Hall-effect vane sensor from Honeywell Sensing and Productivity Solutions. This sensor detects the presence or absence of a ferrous object (vane) passing through a gap in the sensor. It's a robust and reliable solution for position and speed sensing in a variety of industrial and automotive applications.

Applications

  • Speed sensing in motors and gearboxes
  • Position sensing in valves and actuators
  • Flow rate sensing in pumps and meters
  • Tachometers
  • Robotics and automation equipment

Features

  • Digital output
  • Unipolar Hall-effect sensing
  • High sensitivity
  • Wide operating temperature range
  • Robust design
  • Integrated pull-up resistor (in some versions)

Benefits

  • Provides a clean and reliable digital signal indicating the presence or absence of a vane.
  • Offers simple and cost-effective sensing solution compared to other technologies.
  • Detects small changes in the magnetic field, enabling precise position and speed measurements.
  • Operates reliably in harsh environments.
  • Easy to integrate into existing circuits.

Technical Specifications

The VC5E400 typically operates with a supply voltage of 4.5V to 24V. The output is a digital signal (high or low) depending on the presence or absence of the vane. The switching frequency is typically in the kHz range. The operating temperature range usually extends from -40°C to +150°C. The sensor has a built-in hysteresis to prevent chattering. The housing is designed for easy mounting. Refer to the Honeywell datasheet for the exact specifications, including the supply voltage range, output voltage levels, switching frequency, sensitivity, and temperature characteristics. Details regarding the optimum vane dimensions and air gap are critical for proper operation and are found in the datasheet.

Hall-effect vane sensors like the VC5E400 are non-contact sensors, which means they do not wear out over time, offering long-term reliability and durability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess