EN
  • EN
  • DE

HF115F/048-1ZS3AF

Part No HF115F/048-1ZS3AF
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF115F Series 16 A SPDT 48 VDC PCB Mount Sealed Miniature High Power Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Termination PCB
Throw Configuration SPDT
Win Source Part Number 1012258-HF115F/048-1ZS3AF
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF115F/048-1ZS3AF CAD Model

Description

The HF115F/048-1ZS3AF is a miniature, high-capacity relay manufactured by HongFa. This relay is designed for a wide range of applications requiring reliable switching of electrical circuits. Its compact size and high switching capacity make it suitable for both industrial and consumer electronics applications.

Applications

  • Home appliances
  • Industrial control equipment
  • Office automation equipment
  • Power supplies
  • HVAC systems

Features

  • Miniature Size: Compact design allows for use in space-constrained applications.
  • High Switching Capacity: Capable of switching high currents and voltages.
  • High Sensitivity: Requires low coil power for actuation.
  • Long Life: Designed for long-term reliability.
  • Various Contact Configurations: Available in different contact configurations to suit various applications.
  • RoHS Compliant: Complies with RoHS environmental standards.
  • 48V DC Coil: Operates with a 48V DC coil voltage.

Benefits

  • Reliable Switching: Provides reliable switching of electrical circuits.
  • Space Savings: Miniature size allows for compact circuit layouts.
  • Energy Efficiency: Low coil power consumption minimizes energy costs.
  • Long Service Life: Designed for long-term reliability, reducing maintenance costs.
  • Environmentally Friendly: RoHS compliance ensures environmental friendliness.

Additional Details

The HF115F/048-1ZS3AF relay features a robust construction and is designed to withstand harsh environmental conditions. The specific contact configuration of "1ZS3AF" indicates a specific arrangement of normally open (NO) and normally closed (NC) contacts, as well as the material and plating of the contacts. This relay is commonly used in applications where reliable switching is critical, such as in home appliances, industrial control systems, and power supplies.

You May Also Be Interested in

TT Electronics
Lowest to $6.0469
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Cypress Semiconductor Corp
Need more? Email Us
Harris Corporation
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1896 $65.6880
65+ $1.7967 $116.7855
100+ $1.7406 $174.0600
140+ $1.6845 $235.8300
180+ $1.6282 $293.0760
240+ $1.4598 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess