EN
  • EN
  • DE

AM29PL160CB-65RSI

Part No AM29PL160CB-65RSI
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (A - B)
Description 16M (2MX8/1MX16) 3V Reg, Page Mode, Bot, SO44, Ind
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031502-AM29PL160CB-65RSI
Categories OEM Parts(A-B)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29PL160CB-65RSI CAD Model

Description

The AM29PL160CB-65RSI is a 16 Mbit (2 M x 8-bit/1 M x 16-bit) Page Mode Flash memory device manufactured by Cypress Semiconductor Corp. It's designed for a wide range of embedded applications requiring non-volatile storage with fast read access and reliable data retention.

Applications

  • Embedded Systems
  • Networking Equipment
  • Telecommunications Devices
  • Industrial Control Systems
  • Automotive Electronics

Features

  • 16 Mbit (2 M x 8-Bit/1 M x 16-Bit) Flash Memory: Provides ample storage for code and data.
  • Page Mode Operation: Allows for faster read and write operations.
  • 65 ns Access Time: Offers quick data retrieval.
  • Sector Erase Architecture: Facilitates flexible memory management and efficient code updates.
  • Single 5.0 V Read and Write Operation: Simplifies system design and reduces power consumption.
  • CMOS Technology: Ensures low power consumption and high reliability.
  • Automatic Sleep Mode: Reduces power consumption during periods of inactivity.
  • Sector Protection: Prevents accidental overwrites of critical data.
  • Available in various packages: Offers flexibility in mounting options.

Benefits

  • Fast Read Access: Enables quick execution of code and retrieval of data.
  • Reliable Data Retention: Ensures data integrity over long periods.
  • Low Power Consumption: Extends battery life in portable applications.
  • Flexible Memory Management: Sector erase architecture allows for efficient code updates.
  • Robust Design: CMOS technology provides high reliability.

Additional Details

The AM29PL160CB-65RSI operates over a wide temperature range, making it suitable for harsh environments. Its sector protection feature prevents accidental data corruption, which is crucial in many embedded applications. The device is available in different package options such as SO, TSOP, and BGA to meet various mounting requirements. The 65ns access time is specifically beneficial in applications where real-time performance is critical. Datasheets provide details on specific operating conditions, timing characteristics, and package dimensions.

You May Also Be Interested in

Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
ADI Electronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess