EN
  • EN
  • DE

HF32FA/005-ZS2(257)

Part No HF32FA/005-ZS2(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062551-HF32FA/005-ZS2(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF32FA/005-ZS2(257) CAD Model

Description

The HF32FA/005-ZS2(257) is a miniature relay manufactured by HongFa. This relay is designed for applications requiring reliable switching in a compact package. It's commonly found in consumer electronics and industrial control systems where space is at a premium.

Applications

  • Household Appliances: Used in the control circuits of appliances like washing machines, refrigerators, and microwave ovens.
  • Industrial Control Systems: Employed in PLCs (Programmable Logic Controllers), control panels, and other automated systems.
  • Power Supplies: Found in switching power supplies and uninterruptible power supplies (UPS).
  • Lighting Control: Used in lighting systems for switching and dimming control.
  • Office Automation: Utilized in equipment such as printers, copiers, and fax machines.

Features

  • Miniature Size: Compact design allows for high-density mounting.
  • High Sensitivity: Requires low coil power for activation.
  • Contact Form: Typically SPDT (Single Pole Double Throw).
  • Sealed Construction: Offers protection against dust and moisture.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Space Efficiency: Small footprint allows for efficient use of PCB space.
  • Energy Saving: Low coil power consumption reduces energy waste.
  • Reliable Switching: Provides consistent and dependable switching performance.
  • Long Life: Designed for extended operational lifespan.
  • Environmentally Responsible: RoHS compliance minimizes environmental impact.

Additional Details

The HF32FA/005-ZS2(257) operates on a 5VDC coil voltage. It is designed to switch loads up to 10A at 250VAC. The ZS2 likely refers to the specific terminal arrangement and mounting configuration, while (257) may be a production batch code. It's typically used in through-hole mounting applications. For complete technical specifications, including coil resistance, contact ratings, and mechanical dimensions, refer to the official HongFa datasheet. The contact material is selected to ensure optimal conductivity and minimal contact resistance for reliable switching.

You May Also Be Interested in

Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Panasonic
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Dell
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TT Electronics
Lowest to $6.0469

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess