EN
  • EN
  • DE

HFD27/005-M(257)

Part No HFD27/005-M(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HFD27 Series 2 A 5 V PCB Mount Subminiature DIP Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1017572-HFD27/005-M(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFD27/005-M(257) CAD Model

Description

The HFD27/005-M(257) is a polarized latching relay manufactured by Hongfa. This relay is designed for applications requiring low power consumption and stable switching states, even when power is removed. It's often used in circuits where memory of the relay state is needed.

Applications:

  • Energy Metering: Used in smart meters for controlling power supply and maintaining state during power outages.
  • Battery Management Systems (BMS): Employed in battery-powered devices for controlling charging and discharging circuits.
  • Remote Control Systems: Utilized in remote switches and control panels where maintaining the switch state is crucial.
  • Telecommunications Equipment: Found in communication devices and network equipment for latching functions.
  • Industrial Control: Used in industrial automation systems where retaining switch position is necessary during power failures.

Features:

  • Polarized Latching: Maintains its switching state even without continuous power to the coil.
  • Low Power Consumption: Requires minimal power to switch states, making it energy-efficient.
  • Compact Size: Small footprint allows for high-density mounting on printed circuit boards (PCBs).
  • High Sensitivity: Requires low coil power for activation.
  • Various Terminal Types: Available in different terminal configurations to suit various mounting requirements.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Energy Saving: Consumes power only during state changes, reducing overall energy consumption.
  • State Retention: Maintains the last switching state during power outages.
  • Space-Saving Design: Enables compact and efficient circuit layouts.
  • Reliable Performance: Ensures consistent and dependable switching.
  • Versatile Application: Suitable for a wide range of latching applications.

Additional Details:

The HFD27/005-M(257) relay typically operates with a coil voltage of 5VDC. It features a double pole double throw (DPDT) contact configuration. The 'M' likely indicates a specific version or modification. The (257) designation may refer to internal manufacturing codes or specific packaging variations. The latching mechanism relies on a permanent magnet, enabling the relay to maintain its state. Detailed specifications, including contact ratings, coil resistance, and operating temperature range, are available in the manufacturer's datasheet.

You May Also Be Interested in

Panasonic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7508 $60.0640
190+ $0.6168 $117.1920
295+ $0.5971 $176.1445
400+ $0.5775 $231.0000
520+ $0.5590 $290.6800
695+ $0.5013 $348.4035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,754 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess