EN
  • EN
  • DE

HFD4/12-SR(257)

Part No HFD4/12-SR(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HFD4 Series 2 A DPDT 12 VDC Subminiature Surface Mount Signal Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Termination Gull Wing
Throw Configuration DPDT
Win Source Part Number 1062678-HFD4/12-SR(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFD4/12-SR(257) CAD Model

Description

The HFD4/12-SR(257) is a small signal relay from HongFa. The '12' indicates a 12VDC coil voltage and 'SR' generally indicates a high sensitivity, surface mount relay. The '(257)' likely represents an internal tracking or batch code.

Applications:

  • Telecommunications: Often used in communication equipment for signal switching and routing.
  • Data Acquisition: Employed in data loggers and measurement devices.
  • Consumer Electronics: Found in various electronic gadgets requiring small, efficient relays.
  • Industrial Control: Used in control systems for signal isolation and routing.

Features:

  • Small Size: Compact design for high-density PCB layouts.
  • 12VDC Coil: Commonly available voltage for electronic circuits.
  • High Sensitivity: Low coil power consumption.
  • Surface Mount: Designed for automated assembly.

Benefits:

  • Compact Design: Allows for greater component density.
  • Low Power: Reduces overall system power requirements.
  • Automated Assembly: Streamlines manufacturing processes.
  • Reliable Switching: Provides consistent performance in various environments.

Additional Details:

The HFD4 series is known for its reliable performance and small form factor. Given it's a surface mount relay, proper soldering techniques are important. The 'SR' designation means that the relay needs only a small amount of current to activate. Check the HongFa website for HFD4 series datasheets to get precise specifications like contact current rating, insulation resistance, coil resistance, and soldering recommendations.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess