EN
  • EN
  • DE

D36B18.4320NNS

Part No D36B18.4320NNS
Manufacturer Hosonic Electronic Co., Ltd
Catalog OEM Parts (C - E)
Description HXO-36 Series 18.4320 MHz 7 x 5 x 1.5 mm 3.3 V ±50 ppm SMT Crystal Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 18.432 MHz
Frequency Stability 50 ppm
Lead Free Yes
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Operating Supply Voltage 3.3 V
RoHS Compliant
Win Source Part Number 1054760-D36B18.4320NNS
Categories OEM Parts(C-E)
Manufacturer Hosonic Electronic Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D36B18.4320NNS CAD Model

Description

The 18.432 MHz crystal oscillator from Hosonic Electronic Co., Ltd is an OEM electronic component that operates @ a voltage of 3.3 V.

  • Frequency Stability: It has a frequency stability of 50 ppm and is lead-free and RoHS compliant.
  • Operating Temperature: With a maximum operating temperature of 70 °C, this crystal oscillator is suitable for use in various electronic devices.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess