EN
  • EN
  • DE

260W 8GB

Part No 260W 8GB
Manufacturer HP
Catalog Memory Cards
Description 8GB USB2.0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards
Win Source Part Number 1460934-260W 8GB
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian 260W 8GB CAD Model

Description

The 260W 8GB USB Flash Drive represents HP's commitment to providing durable and reliable storage solutions. This model features a unique, ergonomic design that makes it easy to grip and use, enhancing the user experience. With an 8GB capacity, it offers ample space for storing a wide range of data, including documents, photos, music, and videos. The USB2.0 compatibility ensures fast data transfer rates, allowing for efficient file management and access. Its robust construction is designed to withstand daily wear and tear, making it a suitable choice for anyone who needs their data to be both portable and protected. The 260W model's sleek appearance, combined with its practical functionality, makes it a preferred option for professionals, students, and tech enthusiasts looking for reliable portable storage. HP's dedication to quality ensures that this USB flash drive will serve as a dependable repository for your valuable information.

You May Also Be Interested in

Swissbit NA Inc.
MEM CARD MICROSD 512MB UHS SLC / Memory Card microSD™ 512MB Class 10, UHS Class 1 SLC
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 4GB SLC
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD MICROSD 1GB UHS SLC / Memory Card microSD™ 1GB Class 10, UHS Class 1 SLC
Need more? Email Us
Omron
MEMORY CARD SD 2GB
Need more? Email Us
Swissbit NA Inc.
MEM CARD MICROSDHC 8GB UHS MLC / Memory Card microSDHC™ 8GB Class 10, UHS Class 1 MLC
Need more? Email Us
ATP Electronics, Inc.
MEM CARD MICROSD 8GB CLSS 10 MLC
Need more? Email Us
Seiko Epson Corporation
MEM CARD ATA FLASH 10MB
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD SD 2GB 10 UHS 1 SLC
Need more? Email Us
4D Systems Pty Ltd
MEMORY CARD SDHC 4GB 10 UHS 1
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess