EN
  • EN
  • DE

HP 283384-001 - HP FCA2214 2GB 2-Ports FC HBA

Part No HP 283384-001 - HP FCA2214 2GB 2-Ports FC HBA
Manufacturer HP
Catalog Adapters
Description Hewlett Packard Enterprise 283384-001. Host interface: PCI/PCI-X, Output interface: FiberStorageWorks FCA2214 2Gbps 133MHz PCI-X to fiber channel host bus adapter - For Linux and 32-bit Windows - Single channel interface with one rear panel LC connector - Occupies one 64-bit PCI-X slot
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1404887-HP 283384-001 - HP FCA2214 2GB 2-Ports FC HBA
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 283384-001 - HP FCA2214 2GB 2-Ports FC HBA CAD Model

Description

Similar to its counterpart, the HP 283384-001 or HP FCA2214, is a 2 Gigabit Fibre Channel Host Bus Adapter designed for high-performance computing and storage networks. Featuring two ports, this adapter doubles the available bandwidth, ensuring high-speed data transfer and enhanced system reliability. It is engineered to support a broad range of HP servers and multiple operating systems, offering flexibility and ease of integration into existing IT infrastructures. Its auto-negotiation feature allows it to operate at the highest network speed supported, making it suitable for demanding data environments. Whether for SAN connectivity, high-speed backup, or complex transactional databases, the HP FCA2214 provides a reliable and efficient solution.

You May Also Be Interested in

Lenovo
IBM 10/100 PCI Adapter Card
Need more? Email Us
Lenovo
QLogic 16Gb FC Single-port HBA (1xSFP)
Need more? Email Us
Lenovo
ThinkSystem 1Gb 4-port RJ45 LOM
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Single-port HBA
Need more? Email Us
Lenovo
ThinkSystem QLogic QML2692 Mezz 16Gb 2-Port Fibre Channel Adapter
Need more? Email Us
Intel
ADAPTEC SINGLE CHAN U320 PCI-E X1
Need more? Email Us
Lenovo
IBM 320GB High IOPS MS Class SSD PCIe Adapter
Need more? Email Us
Lenovo
IBM ServeRAID M1115
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess