EN
  • EN
  • DE

HP 459484-B21 - HP BL460c G1 E5440 QC 2.83GHz (1P), 2GB

Part No HP 459484-B21 - HP BL460c G1 E5440 QC 2.83GHz (1P), 2GB
Manufacturer HP
Catalog Blades
Description HPE ProLiant BL460c Intel® Xeon® E5440 Quad Core Processor 2.83 GHz 12MB 2GB 1P Blade ServerWith features equal to standard 1U rack mount servers, the 2 processor, multi-core BL460c combines power-efficient compute power, and high density with expanded memory and I/O for maximum performance
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Blades
Win Source Part Number 1405351-HP 459484-B21 - HP BL460c G1 E5440 QC 2.83GHz (1P), 2GB
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 459484-B21 - HP BL460c G1 E5440 QC 2.83GHz (1P), 2GB CAD Model

Description

The HP BL460c G1 is a powerful server blade designed for the HP BladeSystem c-Class enclosure, offering a compact and efficient server solution. Powered by a Quad-Core Intel Xeon E5440 processor running at 2.83GHz, this blade server delivers high performance and efficiency for business-critical applications. It comes equipped with 2GB of RAM to handle demanding workloads, with the option to expand memory to meet future needs. This server blade is ideal for a range of applications including virtualization, database management, and web hosting. Its efficient design allows for increased density in the data center, reducing physical space requirements and power consumption. The HP BL460c G1 combines performance and flexibility, making it suitable for growing businesses and enterprise environments looking for scalable and efficient server solutions.

You May Also Be Interested in

CISCO
UCS B200 M4 w/o CPU, mem, drive bays, HDD, mezz (UPG)
Need more? Email Us
Brocade
16 GB Blade for 8510 (-SFP)
Need more? Email Us
HP
HPE ProLiant BL460c Driveless Configure-to-order BladeWith features equal to standard 1U rack mount servers, the 2 processor, dual-core or quad-core BL460c combines power-efficient compute power, and high density with expanded memory and I/O for maximum performance
Need more? Email Us
HP
HP ProLiant BL465c G7
Need more? Email Us
HP
HP WS460c G8 Double-Width Expansion Blade Server
Need more? Email Us
Brocade
Brocade 48 Port Blade
Need more? Email Us
CISCO
UCS B200 M5 Blade w/o CPU, mem, HDD, mezz
Need more? Email Us
Brocade
BROCADE FC8-48 BLADE
Need more? Email Us
CISCO
UCS B250 M1 Blade Server w/o CPU, memory, HDD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess