EN
  • EN
  • DE

HP 487381-B21 - HP DL580 G5 8SFF CTO Server

Part No HP 487381-B21 - HP DL580 G5 8SFF CTO Server
Manufacturer HP
Catalog Server
Description HP DL580 G5 8SFF CTO Server
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1411982-HP 487381-B21 - HP DL580 G5 8SFF CTO Server
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 487381-B21 - HP DL580 G5 8SFF CTO Server CAD Model

Description

The HP 487381-B21 DL580 G5 8SFF CTO Server represents the pinnacle of HP's engineering in enterprise-class computing. Configured to Order (CTO), it offers the flexibility to tailor specifications exactly to your needs, providing a solid foundation for your data center's requirements. The HP DL580 G5 is engineered to handle demanding workloads with ease, featuring support for up to four Quad-Core Intel Xeon processors, thereby offering exceptional processing power. The server supports up to 8 Small Form Factor (SFF) hard drives, providing versatile storage options that can be configured for speed with SAS drives, or for capacity with SATA drives. Additionally, the DL580 G5 boasts an impressive memory capacity, supporting a vast array of DIMM slots for extensive RAM installations, which is crucial for memory-intensive applications. Its advanced memory protection technologies ensure system reliability, crucial for mission-critical environments. The server also offers robust I/O scalability, including several PCIe expansion slots to accommodate a wide range of additional networking, storage, or graphics cards. With its redundant power supply options and advanced cooling design, the HP DL580 G5 ensures high availability and reliability for continuous operation in the most challenging environments. It is designed with a focus on manageability, incorporating HP's Integrated Lights-Out (iLO) technology, offering remote management capabilities that simplify server setup, health monitoring, and maintenance. The HP 487381-B21 DL580 G5 8SFF CTO Server is a testament to HP's commitment to providing enterprise solutions that meet the evolving demands of modern data centers.

You May Also Be Interested in

IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess