EN
  • EN
  • DE

HP 492294-001 - HP 8/40 (24) SAN Switch

Part No HP 492294-001 - HP 8/40 (24) SAN Switch
Manufacturer HP
Catalog Switch
Description HP 8/40 (24) SAN Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1412971-HP 492294-001 - HP 8/40 (24) SAN Switch
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 492294-001 - HP 8/40 (24) SAN Switch CAD Model

Description

The HP 492294-001, also marketed as the HP 8/40 SAN Switch with 24 active ports, is an advanced solution for establishing or expanding a storage area network. Designed for performance, this switch supports 8 Gbps Fibre Channel connectivity across each of its ports, facilitating high-speed data transfers and offering robust support for applications such as data replication, backup, and virtualization. Its 24 active ports provide significant connectivity options for a variety of storage and server configurations, with the ability to scale up to 40 ports to accommodate future network growth. The switch's features are focused on ensuring smooth operation and minimal downtime, including integrated diagnostics, high availability configurations, and easy management interfaces. Ideal for medium to large data centers, the HP 8/40 SAN Switch is equipped to handle demanding storage workloads and enhance data accessibility.

You May Also Be Interested in

CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us
Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881
CISCO
Cisco MDS 9124
Need more? Email Us
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess