EN
  • EN
  • DE

HP 593742-001 - HP NC523SFP 2-Port 10Gb Server Adapter

Part No HP 593742-001 - HP NC523SFP 2-Port 10Gb Server Adapter
Manufacturer HP
Catalog Adapters
Description Hewlett Packard Enterprise Nc523SFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1404935-HP 593742-001 - HP NC523SFP 2-Port 10Gb Server Adapter
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 593742-001 - HP NC523SFP 2-Port 10Gb Server Adapter CAD Model

Description

The HP NC523SFP 2-Port 10Gb Server Adapter, represented by part number 593742-001, is a cutting-edge networking solution that empowers servers with unparalleled network speed and bandwidth. This server adapter is designed to meet the demands of modern data centers and enterprise environments, offering two SFP+ ports that facilitate 10 Gigabit Ethernet connectivity. The NC523SFP is built on PCI Express technology, ensuring high throughput and low latency, which is critical for applications requiring fast data transfer rates, such as high-performance computing, virtualization, and cloud services. Its advanced features, including support for IEEE 802.3ad Link Aggregation Control Protocol, IEEE 802.1Q VLAN tagging, and Jumbo Frames, enhance its functionality and versatility, allowing for efficient network management and optimization. The adapter’s energy-efficient design and broad compatibility with a variety of SFP+ modules make it a sustainable and flexible solution for upgrading network infrastructure. Its ability to streamline data flow and improve network reliability makes the HP NC523SFP an indispensable tool for businesses aiming to achieve high levels of performance and scalability in their operations.

You May Also Be Interested in

Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us
Lenovo
IBM 8Gb Fibre Channel Expansion Card (CIOv)
Need more? Email Us
Lenovo
SAS Connectivity Card (CIOv) for IBM BladeCenter
Need more? Email Us
Intel
Mcx ConnectX-3Pro Eth. 2-port adapter, HP, no SFP+
Need more? Email Us
Lenovo
QLogic 16Gb FC Single-port HBA (1xSFP)
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Dual-port HBA
Need more? Email Us
Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us
Lenovo
IBM 81Y4484Optional onboard data cache (DDR3 running at 1333 MHz) 512 MB with optional battery backup (81Y4508 of 00Y3656)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess