EN
  • EN
  • DE

HP 615732-B21-HIGH - HP 332T 1Gb 2-Port PCI Ethernet Adapter (HP)

Part No HP 615732-B21-HIGH - HP 332T 1Gb 2-Port PCI Ethernet Adapter (HP)
Manufacturer HP
Catalog Network Cards
Description HP 332T 1Gb 2-Port PCI Ethernet Adapter (HP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1411422-HP 615732-B21-HIGH - HP 332T 1Gb 2-Port PCI Ethernet Adapter (HP)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 615732-B21-HIGH - HP 332T 1Gb 2-Port PCI Ethernet Adapter (HP) CAD Model

Description

This product is essentially the same as the HP 615732-B21 with potentially distinguishing qualities like enhanced packaging or included high-profile (HP) bracket in addition to the standard offering. The HP 332T, denoted here, is tailored for HP ProLiant server models, integrating seamlessly to offer dual-port 1Gb Ethernet connectivity empowered by the dependable Broadcom BCM5720 controller. It caters to server environments demanding increased network throughput and resilience, providing two 10/100/1000 Mbps Ethernet ports available through PCI Express 2.1 x1 interface compatibility. Its support for essential networking functionalities, including VLAN tagging, Jumbo Frames, and Wake-on-LAN, enables streamlined network management and operational efficiency. Crafted to assist enterprises in improving network performance without significant cost or complexity, the HP 332T Ethernet Adapter stands as a robust solution, ensuring reliable, high-speed connectivity for an array of applications and server configurations. Given its compatibility across various HP ProLiant DL, ML, and SL series servers and its accommodation for both low-profile and full-height slots, it represents a strategically versatile and effective networking upgrade or addition to any HP server environment.

You May Also Be Interested in

HP
HP 4820C 10/20/25Gb CNA for Synergy 480 G10
Need more? Email Us
HP
Hewlett Packard Enterprise 284848-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Product colour: Green, Metallic
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
HP NC375I 4-Port Network Adapter
Need more? Email Us
HP
Hewlett Packard Enterprise MSR4000 MPU-100 Main Processing Unit
Need more? Email Us
HP
HPE Ethernet 1Gb 2-port 361T
Need more? Email Us
HP
HP 5400R ZL2 Managment Module
Need more? Email Us
HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us
HP
HP 12500 48-port Gig-T LEC Module
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess