EN
  • EN
  • DE

HP 615732-B21-LOW - HP 332T 1Gb 2-Port PCI Ethernet Adapter (LP)

Part No HP 615732-B21-LOW - HP 332T 1Gb 2-Port PCI Ethernet Adapter (LP)
Manufacturer HP
Catalog Network Cards
Description HP 332T 1Gb 2-Port PCI Ethernet Adapter (LP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1411343-HP 615732-B21-LOW - HP 332T 1Gb 2-Port PCI Ethernet Adapter (LP)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 615732-B21-LOW - HP 332T 1Gb 2-Port PCI Ethernet Adapter (LP) CAD Model

Description

The HP 615732-B21-LOW, also known as the HP 332T 1Gb 2-Port PCI Ethernet Adapter in its Low Profile (LP) version, is a compact and efficient network interface card designed to provide high-speed Ethernet connectivity for servers and workstations with limited space. With dual 1Gb ports, this adapter facilitates redundant connections for increased network reliability or aggregates bandwidth to enhance data throughput. The low profile form factor makes it an ideal fit for slim servers and workstations where expansion slots are at a premium. The 332T supports a wide range of operating systems and comes equipped with an integrated Broadcom chipset that offers robust performance and compatibility. Its efficiency and reduced power consumption make it an eco-friendly choice for businesses looking to optimize their IT infrastructure without compromising on network speed or reliability. Easy to install and configure, the HP 615732-B21-LOW adapter elevates server connectivity, enabling fast and secure data transmission, which is crucial for cloud computing, virtualization, and other bandwidth-intensive applications.

You May Also Be Interested in

HP
HP NC364T 4-Port Gigabit Adapter (LP)
Need more? Email Us
HP
HP NC375I 4-Port Network Adapter
Need more? Email Us
HP
HP NC360T 2-Port Gigabit Server Adapter (LP)
Need more? Email Us
HP
HP 331T 1Gb 4-Port PCI Ethernet Adapter (HP)
Need more? Email Us
HP
HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Need more? Email Us
HP
HP 4820C 10/20/25Gb CNA for Synergy 480 G10
Need more? Email Us
HP
Hewlett Packard Enterprise JG535A
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess