EN
  • EN
  • DE

HP 652503-B21 - HP 530SFP+ 10Gb 2-Port PCI Ethernet Adapter(HP+LP)

Part No HP 652503-B21 - HP 530SFP+ 10Gb 2-Port PCI Ethernet Adapter(HP+LP)
Manufacturer HP
Catalog Network Cards
Description HPE 652503-B21
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1411352-HP 652503-B21 - HP 530SFP+ 10Gb 2-Port PCI Ethernet Adapter(HP+LP)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 652503-B21 - HP 530SFP+ 10Gb 2-Port PCI Ethernet Adapter(HP+LP) CAD Model

Description

The HP 652503-B21 model, also known as the HP 530SFP+ 10Gb 2-Port PCI Ethernet Adapter, is a versatile and high-performance network interface card designed to meet the demanding bandwidth requirements of modern enterprise networks. This adapter comes equipped with two SFP+ ports, capable of supporting 10GbE connectivity, thus providing a substantial bandwidth boost for data-intensive applications and services. Its PCI Express interface ensures compatibility with a wide range of server models, particularly those in the HP ProLiant G8-G10 series. The card's flexibility is highlighted by its inclusion of both full-height (HP) and low-profile (LP) brackets, allowing for installation in a variety of server chassis, from traditional rack-mounted servers to slimmer, space-constrained environments. This adaptability makes the HP 530SFP+ an ideal solution for organizations looking to enhance their network performance and efficiency, whether in data centers, cloud computing environments, or for enterprise storage and backup solutions. Advanced features such as hardware acceleration, support for virtualization (including VMware and Microsoft Hyper-V), and energy-efficient Ethernet further enhance its value proposition, making it a reliable and forward-thinking choice for upgrading network infrastructure.

You May Also Be Interested in

HP
HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Need more? Email Us
HP
HP 5400R ZL2 Managment Module
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
HP NC364T 4-Port Gigabit Adapter (LP)
Need more? Email Us
HP
HPE 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
Hewlett Packard Enterprise JG535A
Need more? Email Us
HP
Hewlett Packard Enterprise J9537A. Compatibility: HP E8206 zl HP E8212 zl HP 5406-44G-PoE+-4SFP zl HP 5406-48G zl HP 5412-92G-PoE+-4SFP zl HP.... Dimensions (WxDxH): 262 x 207 x 45 mm, Weight: 910 gHP 24-port SFP v2 zl Module for HP E5400/E8200 series zl switches
Need more? Email Us
HP
HP 332T 1Gb 2-Port PCI Ethernet Adapter
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess