EN
  • EN
  • DE

HP J9995A - Aruba 8-port 1/2.5/5/10GBASE-T PoE+ v3 zl2 Module

Part No HP J9995A - Aruba 8-port 1/2.5/5/10GBASE-T PoE+ v3 zl2 Module
Manufacturer HP
Catalog Network Cards
Description Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1411383-HP J9995A - Aruba 8-port 1/2.5/5/10GBASE-T PoE+ v3 zl2 Module
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP J9995A - Aruba 8-port 1/2.5/5/10GBASE-T PoE+ v3 zl2 Module CAD Model

Description

The HP J9995A module is designed to meet the evolving needs of modern networks, providing 8 ports of multi-gigabit Ethernet connectivity with PoE+ support. This module represents a significant advancement in network infrastructure technology, offering a range of speeds (1G, 2.5G, 5G, and 10GBASE-T) over standard Ethernet cabling. It is poised to address the increasing demand for bandwidth driven by the proliferation of wireless devices, the advent of Wi-Fi 6, and the growth of high-bandwidth applications. The PoE+ functionality enables the module to power devices such as wireless access points, security cameras, and IP phones directly over the network cable, significantly simplifying deployments and reducing operational complexities. Engineered for versatility, the J9995A module supports advanced QoS features, ensuring that critical applications receive the bandwidth and performance they require. VLAN support enhances network security and efficiency by segmenting traffic into distinct, manageable groups. Robust security features, including access control lists and port-based network access control, protect the network from unauthorized access and potential threats. As part of the HP Aruba Modular Switch Series, the J9995A module offers a path towards creating a scalable, high-performance network infrastructure that can adapt to the demands of a rapidly changing digital landscape. It is ideal for businesses and institutions looking to future-proof their network investments by accommodating the growing need for higher-speed connections and more intelligent network management.

You May Also Be Interested in

HP
HP Brocade BladeSystem 4/12 SAN SwitchThe Brocade 4Gb SAN Switch for HP c-Class BladeSystem delivers an easy to manage embedded Fibre Channel switch solution with 4 Gbps performance to HP BladeSystem c-Class customers deploying a small SAN or expanding their current SAN
Need more? Email Us
HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us
HP
Hewlett Packard Enterprise JG535A
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
Hewlett Packard Enterprise HPE SYNERGY 4820C 10/20/25GB CNA. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP 5400R ZL2 Managment Module
Need more? Email Us
HP
Hewlett Packard Enterprise Synergy 2820C 10Gb
Need more? Email Us
HP
HPE 5800 2-port 10GbE SFP+ Module
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess