EN
  • EN
  • DE

HP 669279-001-HIGH - HP 560SFP+ 10Gb 2-Port PCI Ethernet Adapter (HP)

Part No HP 669279-001-HIGH - HP 560SFP+ 10Gb 2-Port PCI Ethernet Adapter (HP)
Manufacturer HP
Catalog Adapters
Description HP 560SFP+ 10Gb 2-Port PCI Ethernet Adapter (HP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1404736-HP 669279-001-HIGH - HP 560SFP+ 10Gb 2-Port PCI Ethernet Adapter (HP)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 669279-001-HIGH - HP 560SFP+ 10Gb 2-Port PCI Ethernet Adapter (HP) CAD Model

Description

The HP 669279-001-HIGH, known as the HP 560SFP+ 10Gb 2-Port PCI Ethernet Adapter, is a high-performance network interface card designed to accelerate network communications and significantly enhance data transfer rates for HP server systems. This adapter features two SFP+ (Small Form-factor Pluggable) ports, supporting 10 Gigabit Ethernet connectivity, which is ideal for high-bandwidth applications such as data center networking, high-performance computing, and virtualized environments. The HP 560SFP+ facilitates efficient and rapid data transfers, reducing bottlenecks and improving overall network throughput. Its PCI Express interface ensures broad compatibility with HP servers, along with easy installation and integration into existing server infrastructure. The adapter supports advanced networking features such as VLAN tagging, jumbo frames, and TCP/IP offloading, optimizing network traffic and CPU usage. Furthermore, its low-profile form factor allows for installation in both standard and small form factor servers, providing versatility and saving valuable space within the server room. The HP 669279-001-HIGH Ethernet Adapter is a powerful solution for businesses looking to upgrade their network capabilities, offering exceptional speed, reliability, and scalability to meet the demands of modern IT environments.

You May Also Be Interested in

Lenovo
ThinkSystem 1Gb 4-port RJ45 LOM
Need more? Email Us
Lenovo
IBM 8Gb Fibre Channel Expansion Card (CIOv)
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Dual-port HBA
Need more? Email Us
Lenovo
LENOVO 4XC0G88849 - Lenovo ThinkServer RAID 720i PCIe Adapter
Need more? Email Us
Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us
Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Lenovo
Lenovo Flex System Fabric CN4093 10Gb Converged
Need more? Email Us
Lenovo
IBM 81Y4484Optional onboard data cache (DDR3 running at 1333 MHz) 512 MB with optional battery backup (81Y4508 of 00Y3656)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess