EN
  • EN
  • DE

HP 699304-001 - HP 2U Cable Management Arm for G8-G10 Servers

Part No HP 699304-001 - HP 2U Cable Management Arm for G8-G10 Servers
Manufacturer HP
Catalog Rack Options
Description HP 2U Cable Management Arm for G8-G10 Servers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1411877-HP 699304-001 - HP 2U Cable Management Arm for G8-G10 Servers
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 699304-001 - HP 2U Cable Management Arm for G8-G10 Servers CAD Model

Description

The HP 699304-001 offers a comprehensive cable management solution designed for HP's 2U G8 to G10 servers. This cable management arm is key to promoting an optimal operational environment by systematically organizing and protecting all necessary power, data, and networking cables connected to the server. Ensuring these cables are sorted and shielded from accidental disruptions leads to improved air circulation around the server, pivotal for maintaining ideal cooling conditions. This arm possesses the flexibility needed to adjust to varying rack configurations while simplifying the process of server maintenance and upgrades by allowing easy rear-access to server ports without the need to disconnect the cables. Built to withstand the rigors of a bustling data center, the HP 2U cable management arm is a must-have for any IT department focused on reliability, cleanliness, and efficiency in their server operations.

You May Also Be Interested in

IBM
PWR DIST. UNIT-3 PHASE IEC-309
Need more? Email Us
IBM
Rail-Kit for 1U Multi-Media Enclosure
Need more? Email Us
IBM
IBM 3592 DRIVE MOUNTING L22/D
Need more? Email Us
IBM
IBM v7000 Gen2 EXP rail kit
Need more? Email Us
IBM
IBM RAIL KIT EXP700/710
Need more? Email Us
IBM
IBM DS3512 rails
Need more? Email Us
IBM
OPTIONAL RAIL KIT B16/B32/B5K
Need more? Email Us
IBM
2498-B24/24E rail kit
Need more? Email Us
IBM
Single Phase Side Mount PDU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess