EN
  • EN
  • DE

HP 786761-001 - HP 96W Smart Storage Battery with 260mm cable

Part No HP 786761-001 - HP 96W Smart Storage Battery with 260mm cable
Manufacturer HP
Catalog Battery
Description HP 96W Smart Storage Battery with 260mm cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1405275-HP 786761-001 - HP 96W Smart Storage Battery with 260mm cable
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 786761-001 - HP 96W Smart Storage Battery with 260mm cable CAD Model

Description

The HP 786761-001 is a 96W Smart Storage Battery designed to provide backup power to HP's smart array controllers and other components requiring a reliable power source during unexpected power losses. This battery ensures that data stored in the controller's cache can be preserved and written to the disk, preventing data loss and ensuring data integrity. The battery comes equipped with a 260mm cable, allowing for flexible installation options within a variety of HP server chassis. Its high capacity ensures that the cache can be powered for a significant duration, providing ample time to safeguard critical data under power failure conditions. This smart storage battery is an integral part of HP's advanced server storage solutions, offering an added layer of protection for businesses' valuable data. Its compatibility with a wide range of HP servers and storage systems makes it a versatile and essential component for ensuring the continuous operation and reliability of HP's enterprise computing environments.

You May Also Be Interested in

Dell
Battery pack PS4100 PS6100
Need more? Email Us
Dell
Battery Raid Controller MD32X0 MD32X0i
Need more? Email Us
Dell
BATTERY PERC H740
Need more? Email Us
Dell
DELL K4PPV. Product type: Battery, Device type: NAS/SAN/storage server, Compatible products: Dell Storage PS PS6610 PIRATES QUEEN ANN REVENGE, PS6210 PIRATES XLP, PS4210 CORSAIR. Weight: 244 g, Package weight: 244 g, Package depth: 90 mm
Need more? Email Us
Dell
Battery FS8600 FS7600 54C33
Need more? Email Us
Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
BATTERY Perc 6/i M610 M910
Need more? Email Us
Dell
BATTERY PERC H740
Need more? Email Us
Dell
Battery SC3020 SC5020 SC7020
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess