EN
  • EN
  • DE

HP AJ762A - HP 81E 8Gb 1-Port FC HBA

Part No HP AJ762A - HP 81E 8Gb 1-Port FC HBA
Manufacturer HP
Catalog Adapters
Description HP 81E 8Gb 1-port PCIe Fibre Channel Host Bus AdapterThe introduction of the HP PCIe 8Gb Fibre Channel Host Bus Adapters brings datacenter infrastructure components to a higher level of performance and efficiency with the ability to deliver twice the I/O performance of 4 Gb FC HBAs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1405152-HP AJ762A - HP 81E 8Gb 1-Port FC HBA
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP AJ762A - HP 81E 8Gb 1-Port FC HBA CAD Model

Description

The HP AJ762A is a Fibre Channel Host Bus Adapter that offers a highly effective solution for connecting servers to network storage systems via a high-speed 8Gb/s Fibre Channel interface. This single-port HBA is ideally suited for enterprises looking to enhance their storage communications and data management capabilities. It provides a secure, high-performance connection to Fibre Channel SANs, ensuring efficient data transfers and improved application responsiveness. The AJ762A supports a wide range of HP ProLiant and BladeSystem servers, making it a versatile component for many IT environments. It includes features designed to optimize network performance, such as advanced error checking and recovery, which help maintain the integrity of data in transit. Furthermore, it boasts easy integration into existing Fibre Channel networks with support for auto-discovery and streamlined management tools. This HBA is tailored for businesses that demand reliable, high-capacity storage connectivity to support critical applications, such as database management, virtualization, and cloud computing services.

You May Also Be Interested in

Lenovo
IBM 10/100 PCI Adapter Card
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Dual-port HBA
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
QLogic 16Gb FC Single-port HBA (1xSFP)
Need more? Email Us
Lenovo
IBM 81Y4484Optional onboard data cache (DDR3 running at 1333 MHz) 512 MB with optional battery backup (81Y4508 of 00Y3656)
Need more? Email Us
Lenovo
ThinkSystem 1Gb 4-port RJ45 LOM
Need more? Email Us
Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess