EN
  • EN
  • DE

HP AJ762B - HP 81E 8Gb 1-Port FC HBA (HP+LP+1SFP)

Part No HP AJ762B - HP 81E 8Gb 1-Port FC HBA (HP+LP+1SFP)
Manufacturer HP
Catalog Adapters
Description HP 81E 8Gb 1-port PCIe Fibre Channel Host Bus AdapterThe introduction of the HP PCIe 8Gb Fibre Channel Host Bus Adapters brings datacenter infrastructure components to a higher level of performance and efficiency with the ability to deliver twice the I/O performance of 4 Gb FC HBAs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1405208-HP AJ762B - HP 81E 8Gb 1-Port FC HBA (HP+LP+1SFP)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP AJ762B - HP 81E 8Gb 1-Port FC HBA (HP+LP+1SFP) CAD Model

Description

The HP AJ762B Host Bus Adapter incorporates a single 8Gb Fibre Channel port, designed to deliver high-speed connectivity for servers in a SAN environment. This HBA is packed with features aimed at enhancing data storage and retrieval efficiency, including support for both high-profile (HP) and low-profile (LP) server slots, along with an included SFP (Small Form-factor Pluggable) for fibre connection. Tailored for a wide array of HP ProLiant servers, the AJ762B offers broad compatibility and allows for seamless integration into existing network infrastructures. Its 8Gb/s Fibre Channel technology ensures superior bandwidth and low-latency data access, making it suitable for intensive data applications and storage networks. The adapter is engineered with an emphasis on security and reliability, incorporating leading-edge technology to safeguard data transmissions and facilitate a smooth, uninterrupted flow of information. Suitable for demanding IT environments, the AJ762B is an essential component for enterprises aiming to maximize their networked storage performance, offering scalability, flexibility, and efficiency in managing data resources.

You May Also Be Interested in

Lenovo
QLogic 2-pt 10Gb Converged Network Adapter(CFFh)
Need more? Email Us
Lenovo
LENOVO 4XC0G88849 - Lenovo ThinkServer RAID 720i PCIe Adapter
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Single-port HBA
Need more? Email Us
Lenovo
IBM ServeRAID M1115
Need more? Email Us
Lenovo
ThinkSystem QLogic QML2692 Mezz 16Gb 2-Port Fibre Channel Adapter
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
IBM 10GbE PCIe SR Adapter
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess