EN
  • EN
  • DE

HP HMA82GR7CJR8N-VK-HP - HP Branded Equivalent 16GB 2Rx4 DDR4-2666 Memory

Part No HP HMA82GR7CJR8N-VK-HP - HP Branded Equivalent 16GB 2Rx4 DDR4-2666 Memory
Manufacturer HP
Catalog IT infrastructure Memory
Description HP Branded Equivalent 16GB 2Rx4 DDR4-2666 Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1411264-HP HMA82GR7CJR8N-VK-HP - HP Branded Equivalent 16GB 2Rx4 DDR4-2666 Memory
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP HMA82GR7CJR8N-VK-HP - HP Branded Equivalent 16GB 2Rx4 DDR4-2666 Memory CAD Model

Description

The HP HMA82GR7CJR8N-VK-HP memory module is a powerful and reliable upgrade designed to enhance your computing experience. This HP branded equivalent features 16GB of DDR4 memory, running at a speed of 2666 MHz, providing an excellent balance between high performance and power efficiency. With a 2Rx4 configuration, it offers two ranks of memory across four banks, allowing for better data distribution and improved reliability. It is an ideal choice for system builders and IT professionals looking to expand the memory capacity of HP servers and workstations. The increased speed and capacity ensure smoother operation for data-intensive applications, multitasking, and virtualized environments. Incorporating this memory into your systems will provide faster system boot times, improved application responsiveness, and the ability to handle large datasets with ease. Its compatibility with HP’s rigorous standards assures a seamless integration into your HP hardware, offering peace of mind and superior performance in demanding operational settings.

You May Also Be Interested in

Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess