EN
  • EN
  • DE

HP HMA84GR7JJR4N-WM-HP - HP Branded 32GB Dual Rank DDR4-2933 Memory

Part No HP HMA84GR7JJR4N-WM-HP - HP Branded 32GB Dual Rank DDR4-2933 Memory
Manufacturer HP
Catalog IT infrastructure Memory
Description HP Branded 32GB Dual Rank DDR4-2933 Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1410830-HP HMA84GR7JJR4N-WM-HP - HP Branded 32GB Dual Rank DDR4-2933 Memory
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP HMA84GR7JJR4N-WM-HP - HP Branded 32GB Dual Rank DDR4-2933 Memory CAD Model

Description

The HP HMA84GR7JJR4N-WM-HP memory module is designed to meet the increasing demands of modern computing environments, offering 32GB of high-speed DDR4 memory with a clock speed of 2933 MHz. As a dual-rank, branded HP memory, it ensures compatibility and reliability for HP systems, facilitating improved data throughput and system performance. It is particularly well-suited for applications requiring high bandwidth and low latency, such as virtualization, cloud computing, and high-performance computing. The enhanced speed of DDR4-2933 over lower speed DDR4 modules translates into faster system responsiveness and the ability to handle multiple tasks simultaneously without performance degradation. Additionally, this module's design is optimized for energy efficiency, reducing power consumption without compromising on performance. Upgrading to this HP branded memory allows for significant improvements in system functionality, making it an ideal choice for enterprise servers, data centers, and performance-critical applications.

You May Also Be Interested in

Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess