EN
  • EN
  • DE

HP J4821A - HP 1G 4-Port XL Module

Part No HP J4821A - HP 1G 4-Port XL Module
Manufacturer HP
Catalog Switch
Description Hewlett Packard Enterprise ProCurve Switch XL 4p 100/1000-T ModuleA complete range of modules for ProCurve chassis switches for maximum flexibilityModules for ProCurve switch 5300xl seriesUsed with the following:ProCurve Switch 5372xl (J4848A); ProCurve Switch 5308xl (J4819A); ProCurve Switch 5348xl (J4849A); ProCurve Switch 5304xl (J4850A); ProCurve Switch 5304xl-32G (J8166A); ProCurve Switch 5308xl-48G (J8167A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1413318-HP J4821A - HP 1G 4-Port XL Module
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP J4821A - HP 1G 4-Port XL Module CAD Model

Description

The HP 1G 4-Port XL Module, model J4821A, is an essential expansion component designed for use with compatible HP Procurve modular switch chassis. This module provides four additional Gigabit Ethernet ports, enhancing the connectivity and performance of the switch it is installed in. Each port is capable of supporting 1 Gbps speeds, making this module ideal for high-speed connections to servers, storage systems, or network backbones. The HP 1G 4-Port XL Module supports advanced network features such as VLAN configuration, link aggregation, and traffic prioritization, allowing for sophisticated network management and optimization. Its integration into a modular switch chassis offers a scalable approach to network design, enabling businesses to add capacity and functionality as their network requirements evolve. With its high performance and reliability, the HP 1G 4-Port XL Module is a crucial tool for enterprises looking to bolster their network infrastructure with Gigabit Ethernet capabilities.

You May Also Be Interested in

CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess