EN
  • EN
  • DE

HP J9586A - HP 3800-48G-4XG 48 port Gigabit Switch

Part No HP J9586A - HP 3800-48G-4XG 48 port Gigabit Switch
Manufacturer HP
Catalog Switch
Description Hewlett Packard Enterprise 3800-48G-4XG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1413263-HP J9586A - HP 3800-48G-4XG 48 port Gigabit Switch
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP J9586A - HP 3800-48G-4XG 48 port Gigabit Switch CAD Model

Description

The HP J9586A is a 48 port Gigabit switch, part of the HP 3800 series, designed to provide high-speed network connectivity and advanced routing features for enterprises and mid-sized networks. With 48 Gigabit Ethernet ports and 4 10GbE ports, this switch offers a high level of performance and scalability, making it ideal for handling demanding applications and high volumes of traffic. The J9586A also supports Layer 3 routing capabilities, offering improved network efficiency and traffic management. It comes equipped with a comprehensive set of security features, including access control lists (ACLs), Secure Shell (SSH), and SNMPv3, to ensure the network is protected from unauthorized access and threats. This switch also supports PoE+ (Power over Ethernet Plus), enabling it to power devices such as wireless access points and surveillance cameras directly over the network cables. The HP J9586A is designed for easy management and comes with HP’s Intelligent Management Center (IMC) software, providing administrators with powerful tools for configuration, monitoring, and maintenance. With its robust feature set and high performance, the HP J9586A is an excellent choice for businesses looking to expand their network's capabilities and ensure reliable, high-speed connectivity.

You May Also Be Interested in

Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
CISCO
Cisco MDS 9124
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess