EN
  • EN
  • DE

HP JG723A - HPE 870 Unified Wired-WLAN Appliance

Part No HP JG723A - HPE 870 Unified Wired-WLAN Appliance
Manufacturer HP
Catalog Routers
Description HP 870 Unified Wired-WLAN ApplianceThe HP 870 Unified Wired-WLAN Appliance delivers scalable performance for IEEE 802.11n and .11ac APs and resilient wireless network solution for your demanding large enterprise environments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Routers
Win Source Part Number 1411929-HP JG723A - HPE 870 Unified Wired-WLAN Appliance
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP JG723A - HPE 870 Unified Wired-WLAN Appliance CAD Model

Description

The HP JG723A is an advanced networking device engineered to simplify the management and deployment of large-scale wired and wireless networks. The HPE 870 Unified Wired-WLAN Appliance is a powerful platform that integrates comprehensive security, high performance, and scalability to support the evolving needs of businesses. It is capable of managing up to 1,536 wireless access points and offers strong security features to safeguard network traffic and data. The appliance supports a wide range of wireless standards, including the latest for high efficiency and performance. With its high-capacity design, it can accommodate a significant number of simultaneous users, making it ideal for medium to large enterprises with dense client environments such as campuses and large corporate offices. This solution facilitates a unified approach to network management, allowing network administrators to oversee both wired and wireless segments from a single interface, simplifying operations and reducing the complexity and costs associated with maintaining separate networks. Its robust performance and scalable architecture ensure that businesses can meet their current and future connectivity demands, keeping pace with technological advancements and organizational growth.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess