EN
  • EN
  • DE

HP JL274A - HPE X150 100G QSFP28 MPO SR4 100m MM Transceiver

Part No HP JL274A - HPE X150 100G QSFP28 MPO SR4 100m MM Transceiver
Manufacturer HP
Catalog Sfp
Description Hewlett Packard Enterprise X150 100G QSFP28 SR4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1412248-HP JL274A - HPE X150 100G QSFP28 MPO SR4 100m MM Transceiver
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP JL274A - HPE X150 100G QSFP28 MPO SR4 100m MM Transceiver CAD Model

Description

The HP JL274A is an HPE X150 100G QSFP28 MPO SR4 transceiver, designed to deliver high-density, high-speed networking capabilities essential for modern data centers and enterprise networks. This Multi-Source Agreement (MSA)-compliant module is engineered for short-range, multimode fiber connectivity, supporting distances up to 100 meters, which makes it ideal for interconnecting networking hardware within the same data center or closely located buildings. It utilizes an MPO connector and operates over the 850nm wavelength, fitting seamlessly into the QSFP28 ports of HPE switches, routers, and other network devices. The transceiver supports 100 Gigabit Ethernet transmission rates, catering to the bandwidth-intensive requirements of cloud services, big data analytics, and other high-throughput applications. Advanced features such as Digital Optical Monitoring (DOM) enable real-time monitoring of the transceiver's performance parameters, ensuring optimal operation. The HPE X150 100G QSFP28 MPO SR4 transceiver is highlighted by its exceptional data integrity, low power consumption, and ease of installation, making it a reliable, eco-friendly choice for upgrading network infrastructures.

You May Also Be Interested in

HP
Hewlett Packard Enterprise 738368-001. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFPTRABNCEIVER
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA2040
Need more? Email Us
HP
HP 16GB Short Wave SFP
Need more? Email Us
HP
HPE X131 10G X2 SC LR
Need more? Email Us
HP
OEM 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HPE J4858D. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Width: 56 mm, Depth: 13 mm, Height: 15 mm1G SFP transceiver, LC SX 500m OM2 MMF, for use with selected Aruba switches
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA
Need more? Email Us
HP
HP 8GB Short Wave FC SFP for MSA2040
Need more? Email Us
HP
Hewlett Packard Enterprise H6Z42A. SFP transceiver type: Fiber optic, Interface type: SFP+, Maximum transfer distance: 100 m. Width: 104.1 mm, Depth: 19.1 mm, Height: 68.6 mm
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess