EN
  • EN
  • DE

HP M386B4G70DM0-CMA-HP - HP Branded Equivalent 32GB 4Rx4 PC3L-14900 Memory

Part No HP M386B4G70DM0-CMA-HP - HP Branded Equivalent 32GB 4Rx4 PC3L-14900 Memory
Manufacturer HP
Catalog IT infrastructure Memory
Description HP Branded Equivalent 32GB 4Rx4 PC3L-14900 Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1410953-HP M386B4G70DM0-CMA-HP - HP Branded Equivalent 32GB 4Rx4 PC3L-14900 Memory
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP M386B4G70DM0-CMA-HP - HP Branded Equivalent 32GB 4Rx4 PC3L-14900 Memory CAD Model

Description

The HP M386B4G70DM0-CMA-HP is an HP branded equivalent memory module designed to enhance the overall performance and capacity of specific HP server systems. This memory module features a large capacity of 32GB, making it an excellent choice for data-intensive applications and multi-tasking environments. It uses a 4Rx4 configuration, which indicates its high density and allows for significant data throughput improvements. The memory operates at a speed of PC3L-14900, equivalent to 1866MHz, offering high-speed data transfer rates that are ideal for demanding applications and computing tasks. Additionally, this module is of the Low Voltage (LV) type, meaning it operates at a lower voltage than standard modules, leading to energy savings and reduced heat production, enhancing the system's overall reliability and longevity. It is specifically engineered to meet the quality and reliability standards expected of HP hardware, ensuring compatibility and optimal performance with supported HP servers and motherboards.

You May Also Be Interested in

Dell
DELL CP5NF
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess