EN
  • EN
  • DE

LCG H9RM-KZLZ-1

Part No LCG H9RM-KZLZ-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED OSTAR GREEN 550NM / LED Lighting Color series Green 550nm (500nm ~ 600nm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr ams-OSRAM USA Inc.
Series Ostar
Package Tape & Reel (TR)
Product Status Obsolete
Color Green
Wavelength 550nm (500nm ~ 600nm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.3V
Lumens/Watt @ Current - Test 120 lm/W
Current - Max 500mA
Luminous Flux @ Current/Temperature 139lm (97lm ~ 180lm)
Temperature - Test 25°C
Viewing Angle 120°
Mounting SMD (SMT)
Dimension 0.148" L x 0.148" W (3.75mm x 3.75mm)
Base Product Number LCGH9RM
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names LCG H9RM-KZLZ-1-ND,Q65111A1779,LCGH9RM-KZLZ-1
Standard Package 2,000
Win Source Part Number 1069050-LCG H9RM-KZLZ-1
Ultra Librarian 3D Model Ultra Librarian LCG H9RM-KZLZ-1 CAD Model

Description

The OSRAM Opto Semiconductors Inc. electronic component has a Win Source Part Number of 1069050-LCG H9RM-KZLZ-1.

  • Win Source Part Number: 1069050-LCG H9RM-KZLZ-1
  • Manufacturer: OSRAM Opto Semiconductors Inc.
  • Category: Optoelectronics > LED Lighting - Color
  • Series: Ostar
  • Color: Green
  • Package: Tape & Reel (TR)
  • Standard Package: 2,000
  • Mounting: SMD (SMT)
  • Maximum Current: 500mA
  • Viewing Angle: 120°
  • Forward Voltage (Vf) (Typ): 3.3V
  • Wavelength: 550nm (500nm ~ 600nm)
  • Lumens/Watt @ Current - Test: 120 lm/W
  • MSL Level: 2 (1 Year)
  • REACH: Unaffected
  • HTSUS: 8541.41.0000
  • Product Status: Obsolete
  • Luminous Flux: 139lm (97lm ~ 180lm) @ current/temperature

You May Also Be Interested in

LITE-ON Technology
LED 5630 590NM 4SMD
Need more? Email Us
Kingbright
Single Color LEDs
Lowest to $0.1556
LITE-ON Technology
LED LOPL AMBER 590NM SMD
Need more? Email Us
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0583
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,3.2x1.1mm LED Addressable, Specialty RoHS
Lowest to $0.1496
World Semi
SMD,2.2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0895
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.1399
LITE-ON Technology
LED LOPL CYAN 505NM SMD
Need more? Email Us
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD,2.1x2.1mm LED Indication - Discrete RoHS
Lowest to $0.0095

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess