EN
  • EN
  • DE

HP P14609-B21 - HP 2U Universal Media Bay Kit for G10 Servers

Part No HP P14609-B21 - HP 2U Universal Media Bay Kit for G10 Servers
Manufacturer HP
Catalog Spare Parts
Description HP 2U Universal Media Bay Kit for G10 Servers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1412784-HP P14609-B21 - HP 2U Universal Media Bay Kit for G10 Servers
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP P14609-B21 - HP 2U Universal Media Bay Kit for G10 Servers CAD Model

Description

The HP P14609-B21 2U Universal Media Bay Kit is designed to expand the functionality and versatility of G10 servers, providing additional options for media and storage expansion. Compatible with a range of HP G10 server models, this media bay kit allows for the integration of optical drives, additional hard drives, or other devices, enhancing the server's capabilities. The kit is engineered to fit perfectly into the 2U server chassis, maintaining the server's sleek, compact design. It is built with high-quality materials, ensuring durability and reliability, and designed to support hot-swap functionality for easy maintenance and upgrades without causing server downtime. The inclusion of a universal media bay kit in your server setup offers increased flexibility in configuring storage and media solutions, meeting the evolving needs of businesses and IT environments. Its installation is straightforward, promoting a hassle-free setup process. The HP P14609-B21 Media Bay Kit is an essential accessory for IT professionals looking to maximize the potential of their HP G10 servers.

You May Also Be Interested in

HP
HP SAS Controller Board for D2600/D2700 Enclosure
Need more? Email Us
HP
HP 8SFF Hard drive Cage for DL380 G6/G7
Need more? Email Us
HP
Hewlett Packard Enterprise BLc7000 Onboard Administrator Option. Weight: 1.81 kgHP Onboard Administrator for BladeSystem delivers unmatched Blade enclosure power and remote management capability, now with KVM capability.
Need more? Email Us
HP
HP Server Backplane Power Cable
Need more? Email Us
HP
HP Universal Media Bay Kit for DL380 G9
Need more? Email Us
HP
HP 8SFF Drive Cage with PWR for DL380/ML350 G9
Need more? Email Us
HP
HP Secondary CPU/Memory Upgrade Kit for DL585 G7
Need more? Email Us
HP
Hewlett Packard Enterprise 2GB PC2-7200
Need more? Email Us
HP
Low Profile Bracket for P9D93A
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess